☰
NEV150M16
NEV150M16
Active
Description:  CAP ALUM 150UF 20% 16V RADIAL
Manufacturer:  NTE Electronics
Datasheet:   NEV150M16 Datasheet
History Price: $0.33
In Stock: 12000
NEV150M16 Specification
Specification
Part No
NEV150M16
Category
Aluminum Electrolytic Capacitors
Manufacturer
NTE Electronics
Series
NEV
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
150 µF
Tolerance
?0%
Voltage - Rated
16 V
ESR (Equivalent Series Resistance)
1000 Hrs @ 85℃
Lifetime @ Temp.
-40℃ ~ 85℃
Operating Temperature
Polar
Polarization
-
Ratings
General Purpose
Applications
-
Lead Spacing
0.256" Dia (6.50mm)
Size / Dimension
0.472" (12.00mm)
Height - Seated (Max)
-
Surface Mount Land Size
Through Hole
Mounting Type
Radial, Can
Package / Case
-
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
-
NEV150M16 PDF Datasheet
NEV150M16 Related Parts
NEV.10M100AA
NEV.10M100AA
NTE Electronics
CAP ALUM 0.1UF 20% 100V RADIAL
NEV.10M50-10
NEV.10M50-10
NTE Electronics
CAP ALUM 0.1UF 20% 50V RADIAL
NEV.10M50AA
NEV.10M50AA
NTE Electronics
CAP ALUM 0.1UF 20% 50V RADIAL
NEV.15M100
NEV.15M100
NTE Electronics
CAP ALUM 0.15UF 20% 100V RADIAL
NEV.22M50-10
NEV.22M50-10
NTE Electronics
CAP ALUM 0.22UF 20% 50V RADIAL
NEV.22M50AA
NEV.22M50AA
NTE Electronics
CAP ALUM 0.22UF 20% 50V RADIAL
NEV.22M63AA
NEV.22M63AA
NTE Electronics
CAP ALUM 0.22UF 20% 63V RADIAL
NEV.33M100AA
NEV.33M100AA
NTE Electronics
CAP ALUM 0.33UF 20% 100V RADIAL
NEV.33M50-10
NEV.33M50-10
NTE Electronics
CAP ALUM 0.33UF 20% 50V RADIAL
NEV.33M50AA
NEV.33M50AA
NTE Electronics
CAP ALUM 0.33UF 20% 50V RADIAL
NEV.33M63AA
NEV.33M63AA
NTE Electronics
CAP ALUM 0.33UF 20% 63V RADIAL
NEV.47M100AA
NEV.47M100AA
NTE Electronics
CAP ALUM 0.47UF 20% 100V RADIAL
NEV150M16 Compare Parts
  • NEV150M16 vs NEVH47M350EF
  • NEV150M16 vs NEVH47M250EF
  • NEV150M16 vs NEVH47M160DE
  • NEV150M16 vs NEVH470M160HB
  • NEV150M16 vs NEVH4.7M450CD
  • NEV150M16 vs NEVH4.7M350CC
  • NEV150M16 vs NEVH4.7M250BC
  • NEV150M16 vs NEVH4.7M160BB
  • NEV150M16 vs NEVH33M450EF
  • NEV150M16 vs NEVH33M350EF
  • NEV150M16 vs NEVH33M250DE
  • NEV150M16 vs NEVH33M160DD
  • NEV150M16 vs NEVH330M160HA
  • NEV150M16 vs NEVH3.3M450CC
  • NEV150M16 vs NEVH3.3M350BC
  • NEV150M16 vs NEVH3.3M250BB
  • NEV150M16 vs NEVH3.3M160AB
  • NEV150M16 vs NEVH22M450EG
  • NEV150M16 vs NEVH22M350DE
  • NEV150M16 vs NEVH22M250DD
  • NEV150M16 vs NEVH22M160CD
  • NEV150M16 vs NEVH220M160II
  • NEV150M16 vs NEVH2.2M450BC
  • NEV150M16 vs NEVH2.2M350BB
  • NEV150M16 vs NEVH2.2M250AB
  • NEV150M16 vs NEVH2.2M160AB
  • NEV150M16 vs NEVH10M450DE
  • NEV150M16 vs NEVH10M350CD
  • NEV150M16 vs NEVH10M250CC
  • NEV150M16 vs NEVH10M160BC
  • NEV150M16 vs NEVH100M450JA
  • NEV150M16 vs NEVH100M350HA
  • NEV150M16 vs NEVH100M250II
  • NEV150M16 vs NEVH100M160EF
  • NEV150M16 vs NEVH1.0M450BB
  • NEV150M16 vs NEVH1.0M350AB
  • NEV150M16 vs NEVH1.0M250AB
  • NEV150M16 vs NEVH1.0M160AA
  • NEV150M16 vs NEV68M63
  • NEV150M16 vs NEV68M50
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you