☰
NEV220M50EE
NEV220M50EE
Active
Description:  CAP ALUM 220UF 20% 50V RADIAL
Manufacturer:  NTE Electronics
Datasheet:   NEV220M50EE Datasheet
History Price: $0.44
In Stock: 33120
NEV220M50EE Specification
Specification
Part No
NEV220M50EE
Category
Aluminum Electrolytic Capacitors
Manufacturer
NTE Electronics
Series
NEV
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
220 µF
Tolerance
?0%
Voltage - Rated
50 V
ESR (Equivalent Series Resistance)
1000 Hrs @ 85℃
Lifetime @ Temp.
-40℃ ~ 85℃
Operating Temperature
Polar
Polarization
-
Ratings
General Purpose
Applications
0.197" (5.00mm)
Lead Spacing
0.394" Dia (10.00mm)
Size / Dimension
0.512" (13.00mm)
Height - Seated (Max)
-
Surface Mount Land Size
Through Hole
Mounting Type
Radial, Can
Package / Case
-
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
-
NEV220M50EE PDF Datasheet
NEV220M50EE Related Parts
NEV.10M100AA
NEV.10M100AA
NTE Electronics
CAP ALUM 0.1UF 20% 100V RADIAL
NEV.10M50-10
NEV.10M50-10
NTE Electronics
CAP ALUM 0.1UF 20% 50V RADIAL
NEV.10M50AA
NEV.10M50AA
NTE Electronics
CAP ALUM 0.1UF 20% 50V RADIAL
NEV.15M100
NEV.15M100
NTE Electronics
CAP ALUM 0.15UF 20% 100V RADIAL
NEV.22M50-10
NEV.22M50-10
NTE Electronics
CAP ALUM 0.22UF 20% 50V RADIAL
NEV.22M50AA
NEV.22M50AA
NTE Electronics
CAP ALUM 0.22UF 20% 50V RADIAL
NEV.22M63AA
NEV.22M63AA
NTE Electronics
CAP ALUM 0.22UF 20% 63V RADIAL
NEV.33M100AA
NEV.33M100AA
NTE Electronics
CAP ALUM 0.33UF 20% 100V RADIAL
NEV.33M50-10
NEV.33M50-10
NTE Electronics
CAP ALUM 0.33UF 20% 50V RADIAL
NEV.33M50AA
NEV.33M50AA
NTE Electronics
CAP ALUM 0.33UF 20% 50V RADIAL
NEV.33M63AA
NEV.33M63AA
NTE Electronics
CAP ALUM 0.33UF 20% 63V RADIAL
NEV.47M100AA
NEV.47M100AA
NTE Electronics
CAP ALUM 0.47UF 20% 100V RADIAL
NEV220M50EE Compare Parts
  • NEV220M50EE vs NEVH47M350EF
  • NEV220M50EE vs NEVH47M250EF
  • NEV220M50EE vs NEVH47M160DE
  • NEV220M50EE vs NEVH470M160HB
  • NEV220M50EE vs NEVH4.7M450CD
  • NEV220M50EE vs NEVH4.7M350CC
  • NEV220M50EE vs NEVH4.7M250BC
  • NEV220M50EE vs NEVH4.7M160BB
  • NEV220M50EE vs NEVH33M450EF
  • NEV220M50EE vs NEVH33M350EF
  • NEV220M50EE vs NEVH33M250DE
  • NEV220M50EE vs NEVH33M160DD
  • NEV220M50EE vs NEVH330M160HA
  • NEV220M50EE vs NEVH3.3M450CC
  • NEV220M50EE vs NEVH3.3M350BC
  • NEV220M50EE vs NEVH3.3M250BB
  • NEV220M50EE vs NEVH3.3M160AB
  • NEV220M50EE vs NEVH22M450EG
  • NEV220M50EE vs NEVH22M350DE
  • NEV220M50EE vs NEVH22M250DD
  • NEV220M50EE vs NEVH22M160CD
  • NEV220M50EE vs NEVH220M160II
  • NEV220M50EE vs NEVH2.2M450BC
  • NEV220M50EE vs NEVH2.2M350BB
  • NEV220M50EE vs NEVH2.2M250AB
  • NEV220M50EE vs NEVH2.2M160AB
  • NEV220M50EE vs NEVH10M450DE
  • NEV220M50EE vs NEVH10M350CD
  • NEV220M50EE vs NEVH10M250CC
  • NEV220M50EE vs NEVH10M160BC
  • NEV220M50EE vs NEVH100M450JA
  • NEV220M50EE vs NEVH100M350HA
  • NEV220M50EE vs NEVH100M250II
  • NEV220M50EE vs NEVH100M160EF
  • NEV220M50EE vs NEVH1.0M450BB
  • NEV220M50EE vs NEVH1.0M350AB
  • NEV220M50EE vs NEVH1.0M250AB
  • NEV220M50EE vs NEVH1.0M160AA
  • NEV220M50EE vs NEV68M63
  • NEV220M50EE vs NEV68M50
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you