NEVH3.3M250BB
NEVH3.3M250BB
Active
Description:  CAP ALUM 3.3UF 250V RADIAL
Manufacturer:  NTE Electronics
History Price: $0.43
In Stock: 40800
NEVH3.3M250BB Specification
Specification
Part No
NEVH3.3M250BB
Category
Aluminum Electrolytic Capacitors
Manufacturer
NTE Electronics
Series
NEVH
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
3.3 µF
Tolerance
-10%, +75%
Voltage - Rated
250 V
ESR (Equivalent Series Resistance)
1000 Hrs @ 85℃
Lifetime @ Temp.
-40℃ ~ 85℃
Operating Temperature
Polar
Polarization
-
Ratings
General Purpose
Applications
0.197" (5.00mm)
Lead Spacing
0.394" Dia (10.00mm)
Size / Dimension
0.571" (14.50mm)
Height - Seated (Max)
-
Surface Mount Land Size
Through Hole
Mounting Type
Radial, Can
Package / Case
-
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
-
NEVH3.3M250BB PDF Datasheet
NEVH3.3M250BB Related Parts
NEV.10M100AA
NEV.10M100AA
NTE Electronics
CAP ALUM 0.1UF 20% 100V RADIAL
NEV.10M50-10
NEV.10M50-10
NTE Electronics
CAP ALUM 0.1UF 20% 50V RADIAL
NEV.10M50AA
NEV.10M50AA
NTE Electronics
CAP ALUM 0.1UF 20% 50V RADIAL
NEV.15M100
NEV.15M100
NTE Electronics
CAP ALUM 0.15UF 20% 100V RADIAL
NEV.22M50-10
NEV.22M50-10
NTE Electronics
CAP ALUM 0.22UF 20% 50V RADIAL
NEV.22M50AA
NEV.22M50AA
NTE Electronics
CAP ALUM 0.22UF 20% 50V RADIAL
NEV.22M63AA
NEV.22M63AA
NTE Electronics
CAP ALUM 0.22UF 20% 63V RADIAL
NEV.33M100AA
NEV.33M100AA
NTE Electronics
CAP ALUM 0.33UF 20% 100V RADIAL
NEV.33M50-10
NEV.33M50-10
NTE Electronics
CAP ALUM 0.33UF 20% 50V RADIAL
NEV.33M50AA
NEV.33M50AA
NTE Electronics
CAP ALUM 0.33UF 20% 50V RADIAL
NEV.33M63AA
NEV.33M63AA
NTE Electronics
CAP ALUM 0.33UF 20% 63V RADIAL
NEV.47M100AA
NEV.47M100AA
NTE Electronics
CAP ALUM 0.47UF 20% 100V RADIAL
NEVH3.3M250BB Compare Parts
  • NEVH3.3M250BB vs NEVH47M350EF
  • NEVH3.3M250BB vs NEVH47M250EF
  • NEVH3.3M250BB vs NEVH47M160DE
  • NEVH3.3M250BB vs NEVH470M160HB
  • NEVH3.3M250BB vs NEVH4.7M450CD
  • NEVH3.3M250BB vs NEVH4.7M350CC
  • NEVH3.3M250BB vs NEVH4.7M250BC
  • NEVH3.3M250BB vs NEVH4.7M160BB
  • NEVH3.3M250BB vs NEVH33M450EF
  • NEVH3.3M250BB vs NEVH33M350EF
  • NEVH3.3M250BB vs NEVH33M250DE
  • NEVH3.3M250BB vs NEVH33M160DD
  • NEVH3.3M250BB vs NEVH330M160HA
  • NEVH3.3M250BB vs NEVH3.3M450CC
  • NEVH3.3M250BB vs NEVH3.3M350BC
  • NEVH3.3M250BB vs NEVH3.3M160AB
  • NEVH3.3M250BB vs NEVH22M450EG
  • NEVH3.3M250BB vs NEVH22M350DE
  • NEVH3.3M250BB vs NEVH22M250DD
  • NEVH3.3M250BB vs NEVH22M160CD
  • NEVH3.3M250BB vs NEVH220M160II
  • NEVH3.3M250BB vs NEVH2.2M450BC
  • NEVH3.3M250BB vs NEVH2.2M350BB
  • NEVH3.3M250BB vs NEVH2.2M250AB
  • NEVH3.3M250BB vs NEVH2.2M160AB
  • NEVH3.3M250BB vs NEVH10M450DE
  • NEVH3.3M250BB vs NEVH10M350CD
  • NEVH3.3M250BB vs NEVH10M250CC
  • NEVH3.3M250BB vs NEVH10M160BC
  • NEVH3.3M250BB vs NEVH100M450JA
  • NEVH3.3M250BB vs NEVH100M350HA
  • NEVH3.3M250BB vs NEVH100M250II
  • NEVH3.3M250BB vs NEVH100M160EF
  • NEVH3.3M250BB vs NEVH1.0M450BB
  • NEVH3.3M250BB vs NEVH1.0M350AB
  • NEVH3.3M250BB vs NEVH1.0M250AB
  • NEVH3.3M250BB vs NEVH1.0M160AA
  • NEVH3.3M250BB vs NEV68M63
  • NEVH3.3M250BB vs NEV68M50
  • NEVH3.3M250BB vs NEV68M35
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.