Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ NTE Electronics SMC0805C2D7
SMC0805C2D7
Active
Ceramic Capacitors
Description:
CAP CER 2.7PF 50V C0G/NP0 0805
Manufacturer:
NTE Electronics
Datasheet:
SMC0805C2D7 Datasheet
History Price: $0.05
In Stock: 41920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SMC0805C2D7 Specification
Specification
Part No
SMC0805C2D7
Category
Ceramic Capacitors
Manufacturer
NTE Electronics
Series
SMC
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
2.7 pF
Tolerance
?.25pF
Voltage - Rated
50V
Temperature Coefficient
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
Features
-
Ratings
-
Applications
General Purpose
Failure Rate
-
Mounting Type
Surface Mount, MLCC
Package / Case
0805 (2012 Metric)
Size / Dimension
0.079" L x 0.047" W (2.00mm x 1.20mm)
Height - Seated (Max)
-
Thickness (Max)
0.051" (1.30mm)
Lead Spacing
-
Lead Style
-
SMC0805C2D7 PDF Datasheet
SMC0805C2D7 Datasheet
Click and Download: SMC0805C2D7 Datasheet
SMC0805C2D7 Related Parts
SMC0805C1D0
NTE Electronics
CAP CER 1PF 50V C0G/NP0 0805
SMC0805C1D2
NTE Electronics
CAP CER 1.2PF 50V C0G/NP0 0805
SMC0805C1D5
NTE Electronics
CAP CER 1.5PF 50V C0G/NP0 0805
SMC0805C1D8
NTE Electronics
CAP CER 1.8PF 50V C0G/NP0 0805
SMC0805C2D2
NTE Electronics
CAP CER 2.2PF 50V C0G/NP0 0805
SMC0805C3D3
NTE Electronics
CAP CER 3.3PF 50V C0G/NP0 0805
SMC0805C3D9
NTE Electronics
CAP CER 3.9PF 50V C0G/NP0 0805
SMC0805C4D7
NTE Electronics
CAP CER 4.7PF 50V C0G/NP0 0805
SMC0805C5D6
NTE Electronics
CAP CER 5.6PF 50V C0G/NP0 0805
SMC0805C6D8
NTE Electronics
CAP CER 6.8PF 50V C0G/NP0 0805
SMC0805C8D2
NTE Electronics
CAP CER 8.2PF 50V C0G/NP0 0805
SMC0805J100
NTE Electronics
CAP CER 10PF 50V C0G/NP0 0805
SMC0805C2D7 Compare Parts
SMC0805C2D7 vs SMC1206Z334
SMC0805C2D7 vs SMC1206Z225
SMC0805C2D7 vs SMC1206Z224
SMC0805C2D7 vs SMC1206Z105
SMC0805C2D7 vs SMC1206Z104
SMC0805C2D7 vs SMC1206K823
SMC0805C2D7 vs SMC1206K822
SMC0805C2D7 vs SMC1206K683
SMC0805C2D7 vs SMC1206K682
SMC0805C2D7 vs SMC1206K563
SMC0805C2D7 vs SMC1206K562
SMC0805C2D7 vs SMC1206K473
SMC0805C2D7 vs SMC1206K472
SMC0805C2D7 vs SMC1206K393
SMC0805C2D7 vs SMC1206K392
SMC0805C2D7 vs SMC1206K333
SMC0805C2D7 vs SMC1206K332
SMC0805C2D7 vs SMC1206K273
SMC0805C2D7 vs SMC1206K272
SMC0805C2D7 vs SMC1206K223
SMC0805C2D7 vs SMC1206K222
SMC0805C2D7 vs SMC1206K183
SMC0805C2D7 vs SMC1206K182
SMC0805C2D7 vs SMC1206K153
SMC0805C2D7 vs SMC1206K152
SMC0805C2D7 vs SMC1206K123
SMC0805C2D7 vs SMC1206K122
SMC0805C2D7 vs SMC1206K104
SMC0805C2D7 vs SMC1206K103
SMC0805C2D7 vs SMC1206K102
SMC0805C2D7 vs SMC1206J821
SMC0805C2D7 vs SMC1206J820
SMC0805C2D7 vs SMC1206J681
SMC0805C2D7 vs SMC1206J680
SMC0805C2D7 vs SMC1206J561
SMC0805C2D7 vs SMC1206J560
SMC0805C2D7 vs SMC1206J470
SMC0805C2D7 vs SMC1206J391
SMC0805C2D7 vs SMC1206J390
SMC0805C2D7 vs SMC1206J331
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you