SMC0805C6D8
SMC0805C6D8
Active
Description:  CAP CER 6.8PF 50V C0G/NP0 0805
Manufacturer:  NTE Electronics
Datasheet:   SMC0805C6D8 Datasheet
History Price: $0.05
In Stock: 34400
SMC0805C6D8 Specification
Specification
Part No
SMC0805C6D8
Category
Ceramic Capacitors
Manufacturer
NTE Electronics
Series
SMC
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
6.8 pF
Tolerance
?.25pF
Voltage - Rated
50V
Temperature Coefficient
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
Features
-
Ratings
-
Applications
General Purpose
Failure Rate
-
Mounting Type
Surface Mount, MLCC
Package / Case
0805 (2012 Metric)
Size / Dimension
0.079" L x 0.047" W (2.00mm x 1.20mm)
Height - Seated (Max)
-
Thickness (Max)
0.051" (1.30mm)
Lead Spacing
-
Lead Style
-
SMC0805C6D8 PDF Datasheet
SMC0805C6D8 Related Parts
SMC0805C1D0
SMC0805C1D0
NTE Electronics
CAP CER 1PF 50V C0G/NP0 0805
SMC0805C1D2
SMC0805C1D2
NTE Electronics
CAP CER 1.2PF 50V C0G/NP0 0805
SMC0805C1D5
SMC0805C1D5
NTE Electronics
CAP CER 1.5PF 50V C0G/NP0 0805
SMC0805C1D8
SMC0805C1D8
NTE Electronics
CAP CER 1.8PF 50V C0G/NP0 0805
SMC0805C2D2
SMC0805C2D2
NTE Electronics
CAP CER 2.2PF 50V C0G/NP0 0805
SMC0805C2D7
SMC0805C2D7
NTE Electronics
CAP CER 2.7PF 50V C0G/NP0 0805
SMC0805C3D3
SMC0805C3D3
NTE Electronics
CAP CER 3.3PF 50V C0G/NP0 0805
SMC0805C3D9
SMC0805C3D9
NTE Electronics
CAP CER 3.9PF 50V C0G/NP0 0805
SMC0805C4D7
SMC0805C4D7
NTE Electronics
CAP CER 4.7PF 50V C0G/NP0 0805
SMC0805C5D6
SMC0805C5D6
NTE Electronics
CAP CER 5.6PF 50V C0G/NP0 0805
SMC0805C8D2
SMC0805C8D2
NTE Electronics
CAP CER 8.2PF 50V C0G/NP0 0805
SMC0805J100
SMC0805J100
NTE Electronics
CAP CER 10PF 50V C0G/NP0 0805
SMC0805C6D8 Compare Parts
  • SMC0805C6D8 vs SMC1206Z334
  • SMC0805C6D8 vs SMC1206Z225
  • SMC0805C6D8 vs SMC1206Z224
  • SMC0805C6D8 vs SMC1206Z105
  • SMC0805C6D8 vs SMC1206Z104
  • SMC0805C6D8 vs SMC1206K823
  • SMC0805C6D8 vs SMC1206K822
  • SMC0805C6D8 vs SMC1206K683
  • SMC0805C6D8 vs SMC1206K682
  • SMC0805C6D8 vs SMC1206K563
  • SMC0805C6D8 vs SMC1206K562
  • SMC0805C6D8 vs SMC1206K473
  • SMC0805C6D8 vs SMC1206K472
  • SMC0805C6D8 vs SMC1206K393
  • SMC0805C6D8 vs SMC1206K392
  • SMC0805C6D8 vs SMC1206K333
  • SMC0805C6D8 vs SMC1206K332
  • SMC0805C6D8 vs SMC1206K273
  • SMC0805C6D8 vs SMC1206K272
  • SMC0805C6D8 vs SMC1206K223
  • SMC0805C6D8 vs SMC1206K222
  • SMC0805C6D8 vs SMC1206K183
  • SMC0805C6D8 vs SMC1206K182
  • SMC0805C6D8 vs SMC1206K153
  • SMC0805C6D8 vs SMC1206K152
  • SMC0805C6D8 vs SMC1206K123
  • SMC0805C6D8 vs SMC1206K122
  • SMC0805C6D8 vs SMC1206K104
  • SMC0805C6D8 vs SMC1206K103
  • SMC0805C6D8 vs SMC1206K102
  • SMC0805C6D8 vs SMC1206J821
  • SMC0805C6D8 vs SMC1206J820
  • SMC0805C6D8 vs SMC1206J681
  • SMC0805C6D8 vs SMC1206J680
  • SMC0805C6D8 vs SMC1206J561
  • SMC0805C6D8 vs SMC1206J560
  • SMC0805C6D8 vs SMC1206J470
  • SMC0805C6D8 vs SMC1206J391
  • SMC0805C6D8 vs SMC1206J390
  • SMC0805C6D8 vs SMC1206J331
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.