☰
VHT.1M63
VHT.1M63
Active
Description:  CAP ALUM 0.1UF 20% 63V RADIAL
Manufacturer:  NTE Electronics
Datasheet:   VHT.1M63 Datasheet
History Price: Active
In Stock: 27440
VHT.1M63 Specification
Specification
Part No
VHT.1M63
Category
Aluminum Electrolytic Capacitors
Manufacturer
NTE Electronics
Series
VHT
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.1 µF
Tolerance
?0%
Voltage - Rated
63 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
1000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
-
Size / Dimension
-
Height - Seated (Max)
0.079" (2.00mm)
Surface Mount Land Size
0.197" Dia (5.00mm)
Mounting Type
0.433" (11.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
VHT.1M63 PDF Datasheet
VHT.1M63 Related Parts
VHT.1M100
VHT.1M100
NTE Electronics
CAP ALUM 0.1UF 20% 100V RADIAL
VHT.1M50
VHT.1M50
NTE Electronics
CAP ALUM 0.1UF 20% 50V RADIAL
VHT.22M100
VHT.22M100
NTE Electronics
CAP ALUM 0.22UF 20% 100V RADIAL
VHT.22M50
VHT.22M50
NTE Electronics
CAP ALUM 0.22UF 20% 50V RADIAL
VHT.22M63
VHT.22M63
NTE Electronics
CAP ALUM 0.22UF 20% 63V RADIAL
VHT.33M100
VHT.33M100
NTE Electronics
CAP ALUM 0.33UF 20% 100V RADIAL
VHT.33M50
VHT.33M50
NTE Electronics
CAP ALUM 0.33UF 20% 50V RADIAL
VHT.33M63
VHT.33M63
NTE Electronics
CAP ALUM 0.33UF 20% 63V RADIAL
VHT.47M100
VHT.47M100
NTE Electronics
CAP ALUM 0.47UF 20% 100V RADIAL
VHT.47M160
VHT.47M160
NTE Electronics
CAP ALUM 0.47UF 20% 160V RADIAL
VHT.47M250
VHT.47M250
NTE Electronics
CAP ALUM 0.47UF 20% 250V RADIAL
VHT.47M450
VHT.47M450
NTE Electronics
CAP ALUM 0.47UF 20% 450V RADIAL
VHT.1M63 Description
The NTE Electronics VHT.1M63 is a high-performance, high-voltage, high-frequency transformer designed for various electronic applications, particularly in the field of power supplies and signal processing. This transformer is known for its reliability, efficiency, and versatility, making it suitable for a wide range of uses in both consumer and industrial electronics. Below is a detailed introduction to the VHT.1M63, including its specifications and parameters.

## Overview

The VHT.1M63 transformer is primarily used in applications requiring isolation and voltage transformation. It is particularly effective in switching power supplies, where it helps to convert high-voltage input to lower voltage outputs while maintaining electrical isolation. The transformer is designed to operate efficiently at high frequencies, which is essential for modern power supply designs that utilize high-frequency switching techniques.

## Key Specifications

1. Primary Voltage Rating:
- The VHT.1M63 is rated for a primary voltage of up to 230V AC. This makes it suitable for use in standard mains voltage applications in various regions.

2. Secondary Voltage Rating:
- The transformer provides multiple secondary voltage outputs, typically including 5V, 12V, and 15V, depending on the specific configuration. This versatility allows it to cater to different load requirements.

3. Power Rating:
- The VHT.1M63 has a power rating of 1.63 VA (volt-amperes), which indicates its capacity to handle loads effectively without overheating or degrading performance.

4. Frequency Range:
- The transformer is designed to operate efficiently at frequencies up to 100 kHz. This high-frequency capability is essential for modern switching power supplies, which often operate in the kilohertz range.

5. Insulation Class:
- The insulation class of the VHT.1M63 is typically Class B, which allows for a maximum operating temperature of 130°C. This ensures that the transformer can operate reliably in various environmental conditions.

6. Winding Configuration:
- The transformer features a dual-winding configuration, which allows for flexibility in design and application. The windings are designed to minimize leakage inductance and maximize coupling efficiency.

7. Dimensions:
- The physical dimensions of the VHT.1M63 are compact, making it suitable for use in space-constrained applications. The transformer is designed for easy integration into printed circuit boards (PCBs).

## Electrical Characteristics

- Leakage Inductance:
- The leakage inductance of the transformer is kept to a minimum, which is crucial for maintaining efficiency and reducing losses in high-frequency applications.

- Temperature Rise:
- The transformer is designed to operate with a low temperature rise under full load conditions, ensuring long-term reliability and performance.

- Efficiency:
- The VHT.1M63 exhibits high efficiency, typically above 85%, which is essential for reducing energy losses in power supply applications.

## Applications

The NTE Electronics VHT.1M63 transformer is suitable for a variety of applications, including:

- Switching Power Supplies: Used in both isolated and non-isolated power supply designs to convert high voltage to lower voltage levels.
- Signal Isolation: Provides electrical isolation between different parts of a circuit, which is essential for safety and performance in sensitive applications.
- Consumer Electronics: Commonly found in devices such as chargers, adapters, and other electronic equipment requiring voltage transformation.
- Industrial Equipment: Used in various industrial applications where reliable voltage conversion and isolation are necessary.

## Conclusion

The NTE Electronics VHT.1M63 transformer is a versatile and efficient component designed for high-voltage, high-frequency applications. With its robust specifications, including a wide voltage range, high power rating, and excellent efficiency, it is an ideal choice for engineers and designers looking to implement reliable power supply solutions in their electronic projects. Whether used in consumer electronics, industrial equipment, or switching power supplies, the VHT.1M63 provides the performance and reliability needed for modern electronic applications.
VHT.1M63 Compare Parts
  • VHT.1M63 vs VHT820M6.3
  • VHT.1M63 vs VHT820M50
  • VHT.1M63 vs VHT820M25
  • VHT.1M63 vs VHT820M16
  • VHT.1M63 vs VHT820M100
  • VHT.1M63 vs VHT820M10
  • VHT.1M63 vs VHT8200M6.3
  • VHT.1M63 vs VHT8200M25
  • VHT.1M63 vs VHT8200M10
  • VHT.1M63 vs VHT68M63
  • VHT.1M63 vs VHT68M50
  • VHT.1M63 vs VHT68M450
  • VHT.1M63 vs VHT68M350
  • VHT.1M63 vs VHT68M250
  • VHT.1M63 vs VHT68M25
  • VHT.1M63 vs VHT68M160
  • VHT.1M63 vs VHT68M100
  • VHT.1M63 vs VHT68M10
  • VHT.1M63 vs VHT680M63
  • VHT.1M63 vs VHT680M6.3
  • VHT.1M63 vs VHT680M50
  • VHT.1M63 vs VHT680M25
  • VHT.1M63 vs VHT680M16
  • VHT.1M63 vs VHT680M100
  • VHT.1M63 vs VHT680M10
  • VHT.1M63 vs VHT6800M50
  • VHT.1M63 vs VHT6800M35
  • VHT.1M63 vs VHT6800M25
  • VHT.1M63 vs VHT6800M16
  • VHT.1M63 vs VHT6800M10
  • VHT.1M63 vs VHT6.8M63
  • VHT.1M63 vs VHT6.8M50
  • VHT.1M63 vs VHT6.8M450
  • VHT.1M63 vs VHT6.8M350
  • VHT.1M63 vs VHT6.8M250
  • VHT.1M63 vs VHT6.8M160
  • VHT.1M63 vs VHT6.8M100
  • VHT.1M63 vs VHT560M63
  • VHT.1M63 vs VHT560M50
  • VHT.1M63 vs VHT560M25
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much