VHT.22M63
VHT.22M63
Active
Description:  CAP ALUM 0.22UF 20% 63V RADIAL
Manufacturer:  NTE Electronics
Datasheet:   VHT.22M63 Datasheet
History Price: $0.03
In Stock: 46000
VHT.22M63 Specification
Specification
Part No
VHT.22M63
Category
Aluminum Electrolytic Capacitors
Manufacturer
NTE Electronics
Series
VHT
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.22 µF
Tolerance
?0%
Voltage - Rated
63 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
1000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
-
Size / Dimension
-
Height - Seated (Max)
0.079" (2.00mm)
Surface Mount Land Size
0.197" Dia (5.00mm)
Mounting Type
0.433" (11.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
VHT.22M63 PDF Datasheet
VHT.22M63 Related Parts
VHT.1M100
VHT.1M100
NTE Electronics
CAP ALUM 0.1UF 20% 100V RADIAL
VHT.1M50
VHT.1M50
NTE Electronics
CAP ALUM 0.1UF 20% 50V RADIAL
VHT.1M63
VHT.1M63
NTE Electronics
CAP ALUM 0.1UF 20% 63V RADIAL
VHT.22M100
VHT.22M100
NTE Electronics
CAP ALUM 0.22UF 20% 100V RADIAL
VHT.22M50
VHT.22M50
NTE Electronics
CAP ALUM 0.22UF 20% 50V RADIAL
VHT.33M100
VHT.33M100
NTE Electronics
CAP ALUM 0.33UF 20% 100V RADIAL
VHT.33M50
VHT.33M50
NTE Electronics
CAP ALUM 0.33UF 20% 50V RADIAL
VHT.33M63
VHT.33M63
NTE Electronics
CAP ALUM 0.33UF 20% 63V RADIAL
VHT.47M100
VHT.47M100
NTE Electronics
CAP ALUM 0.47UF 20% 100V RADIAL
VHT.47M160
VHT.47M160
NTE Electronics
CAP ALUM 0.47UF 20% 160V RADIAL
VHT.47M250
VHT.47M250
NTE Electronics
CAP ALUM 0.47UF 20% 250V RADIAL
VHT.47M450
VHT.47M450
NTE Electronics
CAP ALUM 0.47UF 20% 450V RADIAL
VHT.22M63 Compare Parts
  • VHT.22M63 vs VHT820M6.3
  • VHT.22M63 vs VHT820M50
  • VHT.22M63 vs VHT820M25
  • VHT.22M63 vs VHT820M16
  • VHT.22M63 vs VHT820M100
  • VHT.22M63 vs VHT820M10
  • VHT.22M63 vs VHT8200M6.3
  • VHT.22M63 vs VHT8200M25
  • VHT.22M63 vs VHT8200M10
  • VHT.22M63 vs VHT68M63
  • VHT.22M63 vs VHT68M50
  • VHT.22M63 vs VHT68M450
  • VHT.22M63 vs VHT68M350
  • VHT.22M63 vs VHT68M250
  • VHT.22M63 vs VHT68M25
  • VHT.22M63 vs VHT68M160
  • VHT.22M63 vs VHT68M100
  • VHT.22M63 vs VHT68M10
  • VHT.22M63 vs VHT680M63
  • VHT.22M63 vs VHT680M6.3
  • VHT.22M63 vs VHT680M50
  • VHT.22M63 vs VHT680M25
  • VHT.22M63 vs VHT680M16
  • VHT.22M63 vs VHT680M100
  • VHT.22M63 vs VHT680M10
  • VHT.22M63 vs VHT6800M50
  • VHT.22M63 vs VHT6800M35
  • VHT.22M63 vs VHT6800M25
  • VHT.22M63 vs VHT6800M16
  • VHT.22M63 vs VHT6800M10
  • VHT.22M63 vs VHT6.8M63
  • VHT.22M63 vs VHT6.8M50
  • VHT.22M63 vs VHT6.8M450
  • VHT.22M63 vs VHT6.8M350
  • VHT.22M63 vs VHT6.8M250
  • VHT.22M63 vs VHT6.8M160
  • VHT.22M63 vs VHT6.8M100
  • VHT.22M63 vs VHT560M63
  • VHT.22M63 vs VHT560M50
  • VHT.22M63 vs VHT560M25
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads