☰
LM035224A
LM035224A
Active
Description:  DOUBLE LAYER CAPACITOR
Manufacturer:  Ohmite
Datasheet:   LM035224A Datasheet
History Price: Active
In Stock: 47760
LM035224A Specification
Specification
Part No
LM035224A
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
Ohmite
Series
Maxcap?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
220 mF
Tolerance
-20%, +80%
Voltage - Rated
3.5 V
ESR (Equivalent Series Resistance)
25Ohm @ 1kHz
Lifetime @ Temp.
1000 Hrs @ 70℃
Termination
-
Mounting Type
Surface Mount
Package / Case
Radial, Can - SMD
Lead Spacing
-
Size / Dimension
0.413" Dia (10.50mm)
Height - Seated (Max)
0.217" (5.50mm)
Operating Temperature
-25℃ ~ 70℃
LM035224A PDF Datasheet
LM035224A Related Parts
LM035104A
LM035104A
Ohmite
DOUBLE LAYER CAPACITOR
LM035474A
LM035474A
Ohmite
DOUBLE LAYER CAPACITOR
LM035474A
LM035474A
Ohmite
DOUBLE LAYER CAPACITOR
LM055104A
LM055104A
Ohmite
MAXCAP 100MF 5.5V
LM055104A
LM055104A
Ohmite
MAXCAP 100MF 5.5V
LM055105A
LM055105A
Ohmite
MAXCAP 1F 5.5V
LM055105A
LM055105A
Ohmite
MAXCAP 1F 5.5V
LM055224A
LM055224A
Ohmite
MAXCAP 220MF 5.5V
LM055224A
LM055224A
Ohmite
MAXCAP 220MF 5.5V
LM055473A
LM055473A
Ohmite
DOUBLE LAYER CAPACITOR
LM055473A
LM055473A
Ohmite
MAXCAP 47MF 5.5V
LM055474A
LM055474A
Ohmite
DOUBLE LAYER CAPACITOR
LM035224A Compare Parts
  • LM035224A vs LM055473A
  • LM035224A vs LM055473A
  • LM035224A vs LM055224A
  • LM035224A vs LM055224A
  • LM035224A vs LM055105A
  • LM035224A vs LM055105A
  • LM035224A vs LM055104A
  • LM035224A vs LM055104A
  • LM035224A vs LM035474A
  • LM035224A vs LM035474A
  • LM035224A vs LM035104A
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!