LM035474A
LM035474A
Active
Description:  DOUBLE LAYER CAPACITOR
Manufacturer:  Ohmite
Datasheet:   LM035474A Datasheet
History Price: Active
In Stock: 13600
LM035474A Specification
Specification
Part No
LM035474A
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
Ohmite
Series
Maxcap?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
470 mF
Tolerance
-20%, +80%
Voltage - Rated
5.5 V
ESR (Equivalent Series Resistance)
25Ohm @ 1kHz
Lifetime @ Temp.
1000 Hrs @ 70℃
Termination
-
Mounting Type
Surface Mount
Package / Case
Radial, Can - SMD
Lead Spacing
-
Size / Dimension
0.413" Dia (10.50mm)
Height - Seated (Max)
0.343" (8.70mm)
Operating Temperature
-25℃ ~ 70℃
LM035474A PDF Datasheet
LM035474A Related Parts
LM035104A
LM035104A
Ohmite
DOUBLE LAYER CAPACITOR
LM035224A
LM035224A
Ohmite
DOUBLE LAYER CAPACITOR
LM035224A
LM035224A
Ohmite
DOUBLE LAYER CAPACITOR
LM055104A
LM055104A
Ohmite
MAXCAP 100MF 5.5V
LM055104A
LM055104A
Ohmite
MAXCAP 100MF 5.5V
LM055105A
LM055105A
Ohmite
MAXCAP 1F 5.5V
LM055105A
LM055105A
Ohmite
MAXCAP 1F 5.5V
LM055224A
LM055224A
Ohmite
MAXCAP 220MF 5.5V
LM055224A
LM055224A
Ohmite
MAXCAP 220MF 5.5V
LM055473A
LM055473A
Ohmite
DOUBLE LAYER CAPACITOR
LM055473A
LM055473A
Ohmite
MAXCAP 47MF 5.5V
LM055474A
LM055474A
Ohmite
DOUBLE LAYER CAPACITOR
LM035474A Compare Parts
  • LM035474A vs LM055473A
  • LM035474A vs LM055473A
  • LM035474A vs LM055224A
  • LM035474A vs LM055224A
  • LM035474A vs LM055105A
  • LM035474A vs LM055105A
  • LM035474A vs LM055104A
  • LM035474A vs LM055104A
  • LM035474A vs LM035224A
  • LM035474A vs LM035224A
  • LM035474A vs LM035104A
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.