☰
6TPH100MAEA
6TPH100MAEA
Obsolete
Description:  CAP TANT POLY 100UF 6.3V 1206
Manufacturer:  Panasonic
Datasheet:   6TPH100MAEA Datasheet
History Price: Obsolete
In Stock: 39920
6TPH100MAEA Specification
Specification
Part No
6TPH100MAEA
Category
Tantalum Polymer Capacitors
Manufacturer
Panasonic
Series
POSCAP? TPH
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
100 µF
Tolerance
?0%
Voltage - Rated
6.3 V
Type
Molded
ESR (Equivalent Series Resistance)
100mOhm @ 100kHz
Operating Temperature
-55℃ ~ 85℃
Lifetime @ Temp.
1000 Hrs @ 85℃
Mounting Type
Surface Mount
Package / Case
1206 (3216 Metric)
Size / Dimension
0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max)
0.039" (1.00mm)
Lead Spacing
-
Manufacturer Size Code
A09
Ratings
-
Features
General Purpose
6TPH100MAEA Related Parts
6TPB220ML
6TPB220ML
Panasonic
CAP TANT POLY 220UF 6.3V 2917
6TPB220MTL
6TPB220MTL
Panasonic
CAP TANT POLY 220UF 6.3V 2917
6TPB330M
6TPB330M
Panasonic
CAP TANT POLY 330UF 6.3V 2917
6TPB330MAL
6TPB330MAL
Panasonic
CAP TANT POLY 330UF 6.3V 2917
6TPB330ML
6TPB330ML
Panasonic
CAP TANT POLY 330UF 6.3V 2917
6TPB330MVL
6TPB330MVL
Panasonic
CAP TANT POLY 330UF 6.3V 2917
6TPB33M
6TPB33M
Panasonic
CAP TANT POLY 33UF 6.3V 1411
6TPB470M
6TPB470M
Panasonic
CAP TANT POLY 470UF 6.3V 2917
6TPB68M
6TPB68M
Panasonic
CAP TANT POLY 68UF 6.3V 1411
6TPC100M
6TPC100M
Panasonic
CAP TANT POLY 100UF 6.3V 2917
6TPC150M
6TPC150M
Panasonic
CAP TANT POLY 150UF 6.3V 2917
6TPC330MA
6TPC330MA
Panasonic
CAP TANT POLY 330UF 6.3V 2917
6TPH100MAEA Compare Parts
  • 6TPH100MAEA vs 6TPU33MSK
  • 6TPH100MAEA vs 6TPU22MSI
  • 6TPH100MAEA vs 6TPU150MBI
  • 6TPH100MAEA vs 6TPU10MSI
  • 6TPH100MAEA vs 6TPS150MZD
  • 6TPH100MAEA vs 6TPS150MUD
  • 6TPH100MAEA vs 6TPH47MHA
  • 6TPH100MAEA vs 6TPH100MABC
  • 6TPH100MAEA vs 6TPG220MZG
  • 6TPH100MAEA vs 6TPG150MZG
  • 6TPH100MAEA vs 6TPG150M
  • 6TPH100MAEA vs 6TPG100MZGD
  • 6TPH100MAEA vs 6TPG100MG
  • 6TPH100MAEA vs 6TPG100M
  • 6TPH100MAEA vs 6TPF470MFH
  • 6TPH100MAEA vs 6TPF470MAH
  • 6TPH100MAEA vs 6TPF330MAL
  • 6TPH100MAEA vs 6TPF330M9L
  • 6TPH100MAEA vs 6TPF330M5EL
  • 6TPH100MAEA vs 6TPF220MPL
  • 6TPH100MAEA vs 6TPF220ML
  • 6TPH100MAEA vs 6TPF220MFL
  • 6TPH100MAEA vs 6TPF220M9L
  • 6TPH100MAEA vs 6TPF220M6L
  • 6TPH100MAEA vs 6TPF220M5L
  • 6TPH100MAEA vs 6TPF150MPL
  • 6TPH100MAEA vs 6TPE680MI
  • 6TPH100MAEA vs 6TPE680M
  • 6TPH100MAEA vs 6TPE470MZ
  • 6TPH100MAEA vs 6TPE470MW
  • 6TPH100MAEA vs 6TPE470MI
  • 6TPH100MAEA vs 6TPE470MAZU
  • 6TPH100MAEA vs 6TPE470M
  • 6TPH100MAEA vs 6TPE330ML
  • 6TPH100MAEA vs 6TPE330MIL
  • 6TPH100MAEA vs 6TPE330MFL
  • 6TPH100MAEA vs 6TPE330MAP
  • 6TPH100MAEA vs 6TPE330MAL
  • 6TPH100MAEA vs 6TPE330MAA
  • 6TPH100MAEA vs 6TPE330MA9EL
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.