☰
PPZL20000
PPZL20000
Active
Description:  2.7- 20PF, 5 MM TOP ADJUST, 150V
Manufacturer:  Passive Plus
Datasheet:   PPZL20000 Datasheet
History Price: $12.6
In Stock: 20960
PPZL20000 Specification
Specification
Part No
PPZL20000
Category
Trimmers, Variable Capacitors
Manufacturer
Passive Plus
Series
FILMTRIM?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
2.7 ~ 20pF
Adjustment Type
Top
Voltage - Rated
150 V
Dielectric Material
Polycarbonate (PC)
Q @ Freq
150 @ 1MHz
Size / Dimension
0.197" Dia (5.00mm)
Height - Seated (Max)
0.228" (5.80mm)
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Through Hole
Features
General Purpose
PPZL20000 PDF Datasheet
PPZL20000 Related Parts
PPZC10100
PPZC10100
Passive Plus
9-100PF, 10MM TOP/BOTTOM ADJUST,
PPZC10103
PPZC10103
Passive Plus
9-100PF, 9.5MM TOP/BOTTOM ADJUST
PPZC15100
PPZC15100
Passive Plus
10-150PF, 9.5MM TOP/BOTTOM ADJUS
PPZC18100
PPZC18100
Passive Plus
12-180PF, 10MM TOP/BOTTOM ADJUST
PPZC18104
PPZC18104
Passive Plus
12-180PF, 9.5MM TOP/BOTTOM ADJUS
PPZC80003
PPZC80003
Passive Plus
8-80PF, 9.5MM TOP/BOTTOM ADJUST,
PPZN30100
PPZN30100
Passive Plus
18 - 300PF, 16 MM TOP ADJUST, 15
PPZN60100
PPZN60100
Passive Plus
25 - 600PF, 16 MM TOP ADJUST, 15
PPZL20000 Compare Parts
  • PPZL20000 vs PPZN30100
  • PPZL20000 vs PPZC80003
  • PPZL20000 vs PPZC18104
  • PPZL20000 vs PPZC18100
  • PPZL20000 vs PPZC15100
  • PPZL20000 vs PPZC10103
  • PPZL20000 vs PPZC10100
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.