☰
PPZN60100
PPZN60100
Active
Description:  25 - 600PF, 16 MM TOP ADJUST, 15
Manufacturer:  Passive Plus
Datasheet:   PPZN60100 Datasheet
History Price: $43.5
In Stock: 30400
PPZN60100 Specification
Specification
Part No
PPZN60100
Category
Trimmers, Variable Capacitors
Manufacturer
Passive Plus
Series
FILMTRIM?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
25 ~ 600pF
Adjustment Type
Top
Voltage - Rated
150 V
Dielectric Material
Polycarbonate (PC)
Q @ Freq
150 @ 1MHz
Size / Dimension
0.630" Dia (16.00mm)
Height - Seated (Max)
0.610" (15.49mm)
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Through Hole
Features
General Purpose
PPZN60100 PDF Datasheet
PPZN60100 Related Parts
PPZC10100
PPZC10100
Passive Plus
9-100PF, 10MM TOP/BOTTOM ADJUST,
PPZC10103
PPZC10103
Passive Plus
9-100PF, 9.5MM TOP/BOTTOM ADJUST
PPZC15100
PPZC15100
Passive Plus
10-150PF, 9.5MM TOP/BOTTOM ADJUS
PPZC18100
PPZC18100
Passive Plus
12-180PF, 10MM TOP/BOTTOM ADJUST
PPZC18104
PPZC18104
Passive Plus
12-180PF, 9.5MM TOP/BOTTOM ADJUS
PPZC80003
PPZC80003
Passive Plus
8-80PF, 9.5MM TOP/BOTTOM ADJUST,
PPZL20000
PPZL20000
Passive Plus
2.7- 20PF, 5 MM TOP ADJUST, 150V
PPZN30100
PPZN30100
Passive Plus
18 - 300PF, 16 MM TOP ADJUST, 15
PPZN60100 Compare Parts
  • PPZN60100 vs PPZL20000
  • PPZN60100 vs PPZC80003
  • PPZN60100 vs PPZC18104
  • PPZN60100 vs PPZC18100
  • PPZN60100 vs PPZC15100
  • PPZN60100 vs PPZC10103
  • PPZN60100 vs PPZC10100
  • Customer Reviews
    4.95 out of 5.00 stars from 126 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.