☰
10NSEV10M4X5.5
10NSEV10M4X5.5
Last Time Buy
Description:  CAP ALUM 10UF 20% 10V SMD
Manufacturer:  Rubycon
History Price: $0.5
In Stock: 14960
10NSEV10M4X5.5 Specification
Specification
Part No
10NSEV10M4X5.5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
NSEV
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
10 µF
Tolerance
?0%
Voltage - Rated
10 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Bi-Polar
Ratings
-
Applications
General Purpose
Lead Spacing
17 mA @ 120 Hz
Size / Dimension
25.5 mA @ 10 kHz
Height - Seated (Max)
-
Surface Mount Land Size
0.157" Dia (4.00mm)
Mounting Type
0.217" (5.50mm)
Package / Case
0.169" L x 0.169" W (4.30mm x 4.30mm)
Ripple Current @ Low Frequency
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
10NSEV10M4X5.5 PDF Datasheet
10NSEV10M4X5.5 Related Parts
10NA100MEFC6.3X11
10NA100MEFC6.3X11
Rubycon
CAP ALUM 100UF 20% 10V RADIAL
10NA220MEFC8X11.5
10NA220MEFC8X11.5
Rubycon
CAP ALUM 220UF 20% 10V RADIAL
10NW710MEFC4X7
10NW710MEFC4X7
Rubycon
CAP ALUM 10UF 20% 10V RADIAL
10NXA1000MEFC10X20
10NXA1000MEFC10X20
Rubycon
CAP ALUM 1000UF 20% 10V RADIAL
10NXA220MEFC8X11.5
10NXA220MEFC8X11.5
Rubycon
CAP ALUM 220UF 20% 10V RADIAL
10NXA330MEFC8X11.5
10NXA330MEFC8X11.5
Rubycon
CAP ALUM 330UF 20% 10V RADIAL
10NSEV10M4X5.5 Compare Parts
  • 10NSEV10M4X5.5 vs 10NXA220MEFC8X11.5
  • 10NSEV10M4X5.5 vs 10NXA1000MEFC10X20
  • 10NSEV10M4X5.5 vs 10NW710MEFC4X7
  • 10NSEV10M4X5.5 vs 10NA220MEFC8X11.5
  • 10NSEV10M4X5.5 vs 10NA100MEFC6.3X11
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!