☰
10NXA1000MEFC10X20
10NXA1000MEFC10X20
Active
Description:  CAP ALUM 1000UF 20% 10V RADIAL
Manufacturer:  Rubycon
History Price: $0.22672
In Stock: 1200
10NXA1000MEFC10X20 Specification
Specification
Part No
10NXA1000MEFC10X20
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
NXA
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1000 µF
Tolerance
?0%
Voltage - Rated
10 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
1000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Polarization
Bi-Polar
Ratings
-
Applications
General Purpose
Lead Spacing
378 mA @ 120 Hz
Size / Dimension
453.6 mA @ 10 kHz
Height - Seated (Max)
0.197" (5.00mm)
Surface Mount Land Size
0.394" Dia (10.00mm)
Mounting Type
0.846" (21.50mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
10NXA1000MEFC10X20 PDF Datasheet
10NXA1000MEFC10X20 Related Parts
10NA100MEFC6.3X11
10NA100MEFC6.3X11
Rubycon
CAP ALUM 100UF 20% 10V RADIAL
10NA220MEFC8X11.5
10NA220MEFC8X11.5
Rubycon
CAP ALUM 220UF 20% 10V RADIAL
10NSEV10M4X5.5
10NSEV10M4X5.5
Rubycon
CAP ALUM 10UF 20% 10V SMD
10NW710MEFC4X7
10NW710MEFC4X7
Rubycon
CAP ALUM 10UF 20% 10V RADIAL
10NXA220MEFC8X11.5
10NXA220MEFC8X11.5
Rubycon
CAP ALUM 220UF 20% 10V RADIAL
10NXA330MEFC8X11.5
10NXA330MEFC8X11.5
Rubycon
CAP ALUM 330UF 20% 10V RADIAL
10NXA1000MEFC10X20 Compare Parts
  • 10NXA1000MEFC10X20 vs 10NXA220MEFC8X11.5
  • 10NXA1000MEFC10X20 vs 10NW710MEFC4X7
  • 10NXA1000MEFC10X20 vs 10NSEV10M4X5.5
  • 10NXA1000MEFC10X20 vs 10NA220MEFC8X11.5
  • 10NXA1000MEFC10X20 vs 10NA100MEFC6.3X11
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!