☰
16MU154MZ22012
16MU154MZ22012
Active
Description:  CAP FILM 0.15UF 20% 16VDC 0805
Manufacturer:  Rubycon
History Price: $0.95445
In Stock: 11480
16MU154MZ22012 Specification
Specification
Part No
16MU154MZ22012
Category
Film Capacitors
Manufacturer
Rubycon
Series
PMLCAP?, MU
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.15 µF
Tolerance
?0%
Voltage Rating - AC
-
Voltage Rating - DC
16V
Dielectric Material
Acrylic, Metallized
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Surface Mount
Package / Case
0805 (2012 Metric)
Size / Dimension
0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max)
0.047" (1.20mm)
Termination
Solder Pads
Lead Spacing
-
Applications
DC Link, DC Filtering
Ratings
-
Features
-
ESR (Equivalent Series Resistance)
-
16MU154MZ22012 PDF Datasheet
16MU154MZ22012 Related Parts
16MU105MA23216
16MU105MA23216
Rubycon
CAP FILM 1UF 20% 16VDC 1206
16MU106MC44532
16MU106MC44532
Rubycon
CAP FILM 10UF 20% 16VDC 1812
16MU154KZ22012
16MU154KZ22012
Rubycon
CAP FILM 0.15UF 10% 16VDC 0805
16MU155MA23216
16MU155MA23216
Rubycon
CAP FILM 1.5UF 20% 16VDC 1206
16MU156MD15750
16MU156MD15750
Rubycon
CAP FILM 15UF 20% 16VDC 2220
16MU224MZ22012
16MU224MZ22012
Rubycon
CAP FILM 0.22UF 20% 16VDC 0805
16MU225KB23225
16MU225KB23225
Rubycon
CAP FILM 2.2UF 10% 16VDC 1210
16MU225MB23225
16MU225MB23225
Rubycon
CAP FILM 2.2UF 20% 16VDC 1210
16MU226MD35750
16MU226MD35750
Rubycon
CAP FILM 22UF 20% 16VDC 2220
16MU335MB33225
16MU335MB33225
Rubycon
CAP FILM 3.3UF 20% 16VDC 1210
16MU473KY11608
16MU473KY11608
Rubycon
CAP FILM 0.047UF 10% 16VDC 0603
16MU473MY11608
16MU473MY11608
Rubycon
CAP FILM 0.047UF 20% 16VDC 0603
16MU154MZ22012 Compare Parts
  • 16MU154MZ22012 vs 16MU475MC14532
  • 16MU154MZ22012 vs 16MU473MY11608
  • 16MU154MZ22012 vs 16MU473KY11608
  • 16MU154MZ22012 vs 16MU335MB33225
  • 16MU154MZ22012 vs 16MU226MD35750
  • 16MU154MZ22012 vs 16MU225MB23225
  • 16MU154MZ22012 vs 16MU225KB23225
  • 16MU154MZ22012 vs 16MU224MZ22012
  • 16MU154MZ22012 vs 16MU156MD15750
  • 16MU154MZ22012 vs 16MU155MA23216
  • 16MU154MZ22012 vs 16MU154KZ22012
  • 16MU154MZ22012 vs 16MU106MC44532
  • 16MU154MZ22012 vs 16MU105MA23216
  • Customer Reviews
    4.95 out of 5.00 stars from 170 customer reviews from all over the world
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!