☰
16MU156MD15750
16MU156MD15750
Active
Description:  CAP FILM 15UF 20% 16VDC 2220
Manufacturer:  Rubycon
History Price: $11.27
In Stock: 16960
16MU156MD15750 Specification
Specification
Part No
16MU156MD15750
Category
Film Capacitors
Manufacturer
Rubycon
Series
PMLCAP?, MU
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
15 µF
Tolerance
?0%
Voltage Rating - AC
-
Voltage Rating - DC
16V
Dielectric Material
Acrylic, Metallized
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Surface Mount
Package / Case
2220 (5750 Metric)
Size / Dimension
0.224" L x 0.197" W (5.70mm x 5.00mm)
Height - Seated (Max)
0.079" (2.00mm)
Termination
Solder Pads
Lead Spacing
-
Applications
DC Link, DC Filtering
Ratings
-
Features
-
ESR (Equivalent Series Resistance)
-
16MU156MD15750 PDF Datasheet
16MU156MD15750 Related Parts
16MU105MA23216
16MU105MA23216
Rubycon
CAP FILM 1UF 20% 16VDC 1206
16MU106MC44532
16MU106MC44532
Rubycon
CAP FILM 10UF 20% 16VDC 1812
16MU154KZ22012
16MU154KZ22012
Rubycon
CAP FILM 0.15UF 10% 16VDC 0805
16MU154MZ22012
16MU154MZ22012
Rubycon
CAP FILM 0.15UF 20% 16VDC 0805
16MU155MA23216
16MU155MA23216
Rubycon
CAP FILM 1.5UF 20% 16VDC 1206
16MU224MZ22012
16MU224MZ22012
Rubycon
CAP FILM 0.22UF 20% 16VDC 0805
16MU225KB23225
16MU225KB23225
Rubycon
CAP FILM 2.2UF 10% 16VDC 1210
16MU225MB23225
16MU225MB23225
Rubycon
CAP FILM 2.2UF 20% 16VDC 1210
16MU226MD35750
16MU226MD35750
Rubycon
CAP FILM 22UF 20% 16VDC 2220
16MU335MB33225
16MU335MB33225
Rubycon
CAP FILM 3.3UF 20% 16VDC 1210
16MU473KY11608
16MU473KY11608
Rubycon
CAP FILM 0.047UF 10% 16VDC 0603
16MU473MY11608
16MU473MY11608
Rubycon
CAP FILM 0.047UF 20% 16VDC 0603
16MU156MD15750 Compare Parts
  • 16MU156MD15750 vs 16MU475MC14532
  • 16MU156MD15750 vs 16MU473MY11608
  • 16MU156MD15750 vs 16MU473KY11608
  • 16MU156MD15750 vs 16MU335MB33225
  • 16MU156MD15750 vs 16MU226MD35750
  • 16MU156MD15750 vs 16MU225MB23225
  • 16MU156MD15750 vs 16MU225KB23225
  • 16MU156MD15750 vs 16MU224MZ22012
  • 16MU156MD15750 vs 16MU155MA23216
  • 16MU156MD15750 vs 16MU154MZ22012
  • 16MU156MD15750 vs 16MU154KZ22012
  • 16MU156MD15750 vs 16MU106MC44532
  • 16MU156MD15750 vs 16MU105MA23216
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!