☰
16NW733MEFC6.3X7
16NW733MEFC6.3X7
Obsolete
Description:  CAP ALUM 33UF 20% 16V RADIAL
Manufacturer:  Rubycon
History Price: Obsolete
In Stock: 42080
16NW733MEFC6.3X7 Specification
Specification
Part No
16NW733MEFC6.3X7
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
NW7
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
33 µF
Tolerance
?0%
Voltage - Rated
16 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
1000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Bi-Polar
Ratings
-
Applications
General Purpose
Lead Spacing
60 mA @ 120 Hz
Size / Dimension
90 mA @ 10 kHz
Height - Seated (Max)
0.098" (2.50mm)
Surface Mount Land Size
0.248" Dia (6.30mm)
Mounting Type
0.315" (8.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
16NW733MEFC6.3X7 Related Parts
16NA1000MEFC12.5X20
16NA1000MEFC12.5X20
Rubycon
CAP ALUM 1000UF 20% 16V RADIAL
16NA100MEFC6.3X11
16NA100MEFC6.3X11
Rubycon
CAP ALUM 100UF 20% 16V RADIAL
16NA220MEFC8X11.5
16NA220MEFC8X11.5
Rubycon
CAP ALUM 220UF 20% 16V RADIAL
16NA330MEFC10X12.5
16NA330MEFC10X12.5
Rubycon
CAP ALUM 330UF 20% 16V RADIAL
16NA470MEFC10X16
16NA470MEFC10X16
Rubycon
CAP ALUM 470UF 20% 16V RADIAL
16NA47MEFC5X11
16NA47MEFC5X11
Rubycon
CAP ALUM 47UF 20% 16V RADIAL
16NSEV10M5X5.5
16NSEV10M5X5.5
Rubycon
CAP ALUM 10UF 20% 16V SMD
16NSEV22M6.3X5.5
16NSEV22M6.3X5.5
Rubycon
CAP ALUM 22UF 20% 16V SMD
16NSEV33M6.3X5.5
16NSEV33M6.3X5.5
Rubycon
CAP ALUM 33UF 20% 16V SMD
16NSEV4.7M4X5.5
16NSEV4.7M4X5.5
Rubycon
CAP ALUM 4.7UF 20% 16V SMD
16NSKV10M5X5.5
16NSKV10M5X5.5
Rubycon
CAP ALUM 10UF 20% 16V SMD
16NSKV33M6.3X5.5
16NSKV33M6.3X5.5
Rubycon
CAP ALUM 33UF 20% 16V SMD
16NW733MEFC6.3X7 Compare Parts
  • 16NW733MEFC6.3X7 vs 16NXA47MEFC5X11
  • 16NW733MEFC6.3X7 vs 16NXA470MEFC10X16
  • 16NW733MEFC6.3X7 vs 16NXA220MEFC8X11.5
  • 16NW733MEFC6.3X7 vs 16NXA1000MEFC12.5X20
  • 16NW733MEFC6.3X7 vs 16NW74.7MEFC4X7
  • 16NW733MEFC6.3X7 vs 16NW710MEFC4X7
  • 16NW733MEFC6.3X7 vs 16NW510MEFC5X5
  • 16NW733MEFC6.3X7 vs 16NSKV4.7M4X5.5
  • 16NW733MEFC6.3X7 vs 16NSKV33M6.3X5.5
  • 16NW733MEFC6.3X7 vs 16NSKV10M5X5.5
  • 16NW733MEFC6.3X7 vs 16NSEV4.7M4X5.5
  • 16NW733MEFC6.3X7 vs 16NSEV33M6.3X5.5
  • 16NW733MEFC6.3X7 vs 16NSEV22M6.3X5.5
  • 16NW733MEFC6.3X7 vs 16NSEV10M5X5.5
  • 16NW733MEFC6.3X7 vs 16NA47MEFC5X11
  • 16NW733MEFC6.3X7 vs 16NA470MEFC10X16
  • 16NW733MEFC6.3X7 vs 16NA330MEFC10X12.5
  • 16NW733MEFC6.3X7 vs 16NA220MEFC8X11.5
  • 16NW733MEFC6.3X7 vs 16NA100MEFC6.3X11
  • 16NW733MEFC6.3X7 vs 16NA1000MEFC12.5X20
  • 16NW733MEFC6.3X7 vs 16NW74R7MEFC4X7
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend