2.5DMA190M22X65
2.5DMA190M22X65
Active
Description:  CAP 190F 20% 2.5V THROUGH HOLE
Manufacturer:  Rubycon
History Price: $62.7261
In Stock: 9200
2.5DMA190M22X65 Specification
Specification
Part No
2.5DMA190M22X65
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
Rubycon
Series
DMA
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
190 F
Tolerance
?0%
Voltage - Rated
2.5 V
ESR (Equivalent Series Resistance)
100mOhm @ 1kHz
Lifetime @ Temp.
1000 Hrs @ 60℃
Termination
PC Pins
Mounting Type
Through Hole
Package / Case
Radial, Can
Lead Spacing
0.394" (10.00mm)
Size / Dimension
0.866" Dia (22.00mm)
Height - Seated (Max)
2.638" (67.00mm)
Operating Temperature
-25℃ ~ 60℃
2.5DMA190M22X65 PDF Datasheet
2.5DMA190M22X65 Related Parts
2.5DMB100M20X55
2.5DMB100M20X55
Rubycon
CAP 100F 20% 2.5V THROUGH HOLE
2.5DMB10M10X35
2.5DMB10M10X35
Rubycon
CAP 10F 20% 2.5V THROUGH HOLE
2.5DMB22M16X25
2.5DMB22M16X25
Rubycon
CAP 22F 20% 2.5V THROUGH HOLE
2.5DMB2R2M8X16
2.5DMB2R2M8X16
Rubycon
CAP 2.2F 20% 2.5V THROUGH HOLE
2.5DMB3R3M8X20
2.5DMB3R3M8X20
Rubycon
CAP 3.3F 20% 2.5V THROUGH HOLE
2.5DMB4R7M10X20
2.5DMB4R7M10X20
Rubycon
CAP 4.7F 20% 2.5V THROUGH HOLE
2.5DMB50M18X40
2.5DMB50M18X40
Rubycon
CAP 50F 20% 2.5V THROUGH HOLE
2.5DMA190M22X65 Compare Parts
  • 2.5DMA190M22X65 vs 2.5DMB4R7M10X20
  • 2.5DMA190M22X65 vs 2.5DMB3R3M8X20
  • 2.5DMA190M22X65 vs 2.5DMB2R2M8X16
  • 2.5DMA190M22X65 vs 2.5DMB22M16X25
  • 2.5DMA190M22X65 vs 2.5DMB10M10X35
  • 2.5DMA190M22X65 vs 2.5DMB100M20X55
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.