Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Electric Double Layer Capacitors (EDLC), Supercapacitors
/ Rubycon 2.5DMB3R3M8X20
2.5DMB3R3M8X20
Obsolete
Electric Double Layer Capacitors (EDLC), Supercapacitors
Description:
CAP 3.3F 20% 2.5V THROUGH HOLE
Manufacturer:
Rubycon
Datasheet:
2.5DMB3R3M8X20 Datasheet
History Price: Obsolete
In Stock: 42960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2.5DMB3R3M8X20 Specification
Specification
Part No
2.5DMB3R3M8X20
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
Rubycon
Series
DMB
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
3.3 F
Tolerance
?0%
Voltage - Rated
2.5 V
ESR (Equivalent Series Resistance)
1Ohm @ 1kHz
Lifetime @ Temp.
1000 Hrs @ 70℃
Termination
PC Pins
Mounting Type
Through Hole
Package / Case
Radial, Can
Lead Spacing
0.138" (3.50mm)
Size / Dimension
0.315" Dia (8.00mm)
Height - Seated (Max)
0.866" (22.00mm)
Operating Temperature
-25℃ ~ 70℃
2.5DMB3R3M8X20 PDF Datasheet
2.5DMB3R3M8X20 Datasheet
Click and Download: 2.5DMB3R3M8X20 Datasheet
2.5DMB3R3M8X20 Related Parts
2.5DMA190M22X65
Rubycon
CAP 190F 20% 2.5V THROUGH HOLE
2.5DMB100M20X55
Rubycon
CAP 100F 20% 2.5V THROUGH HOLE
2.5DMB10M10X35
Rubycon
CAP 10F 20% 2.5V THROUGH HOLE
2.5DMB22M16X25
Rubycon
CAP 22F 20% 2.5V THROUGH HOLE
2.5DMB2R2M8X16
Rubycon
CAP 2.2F 20% 2.5V THROUGH HOLE
2.5DMB4R7M10X20
Rubycon
CAP 4.7F 20% 2.5V THROUGH HOLE
2.5DMB50M18X40
Rubycon
CAP 50F 20% 2.5V THROUGH HOLE
2.5DMB3R3M8X20 Compare Parts
2.5DMB3R3M8X20 vs 2.5DMB4R7M10X20
2.5DMB3R3M8X20 vs 2.5DMB2R2M8X16
2.5DMB3R3M8X20 vs 2.5DMB22M16X25
2.5DMB3R3M8X20 vs 2.5DMB10M10X35
2.5DMB3R3M8X20 vs 2.5DMB100M20X55
2.5DMB3R3M8X20 vs 2.5DMA190M22X65
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****