☰
220VXG470MEFC22X40
220VXG470MEFC22X40
Active
Description:  CAP ALUM 470UF 20% 220V SNAP
Manufacturer:  Rubycon
History Price: $6.7088
In Stock: 23000
220VXG470MEFC22X40 Specification
Specification
Part No
220VXG470MEFC22X40
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
VXG
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
470 µF
Tolerance
?0%
Voltage - Rated
220 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
5000 Hrs @ 105℃
Operating Temperature
-25℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
1.96 A @ 120 Hz
Size / Dimension
2.94 A @ 10 kHz
Height - Seated (Max)
0.394" (10.00mm)
Surface Mount Land Size
0.866" Dia (22.00mm)
Mounting Type
1.654" (42.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
220VXG470MEFC22X40 PDF Datasheet
220VXG470MEFC22X40 Related Parts
220BXC180M18X20
220BXC180M18X20
Rubycon
CAP ALUM 180UF 20% 220V RADIAL
220BXC200M18X25
220BXC200M18X25
Rubycon
CAP ALUM 200UF 20% 220V RADIAL
220BXC200M18X31.5
220BXC200M18X31.5
Rubycon
CAP ALUM 200UF 20% 220V RADIAL
220BXC220M16X31.5
220BXC220M16X31.5
Rubycon
CAP ALUM 220UF 20% 220V RADIAL
220BXW390MEFR18X40
220BXW390MEFR18X40
Rubycon
CAP ALUM 390UF 20% 220V RADIAL
220MXC1000MEFCSN35X35
220MXC1000MEFCSN35X35
Rubycon
CAP ALUM 1000UF 20% 220V SNAP
220MXC1200MEFCSN30X45
220MXC1200MEFCSN30X45
Rubycon
CAP ALUM 1200UF 20% 220V SNAP
220MXC270MEFCSN20X30
220MXC270MEFCSN20X30
Rubycon
CAP ALUM 270UF 20% 220V SNAP
220MXC470MEFCSN22X40
220MXC470MEFCSN22X40
Rubycon
CAP ALUM 470UF 20% 220V SNAP
220MXC470MEFCSN25X30
220MXC470MEFCSN25X30
Rubycon
CAP ALUM 470UF 20% 220V SNAP
220MXC470MEFCSN30X25
220MXC470MEFCSN30X25
Rubycon
CAP ALUM 470UF 20% 220V SNAP
220MXC560MEFCSN25X35
220MXC560MEFCSN25X35
Rubycon
CAP ALUM 560UF 20% 220V SNAP
220VXG470MEFC22X40 Compare Parts
  • 220VXG470MEFC22X40 vs 220VXH270MEFCSN22X25
  • 220VXG470MEFC22X40 vs 220VXG680MEFCSN35X25
  • 220VXG470MEFC22X40 vs 220VXG390MEFCSN25X25
  • 220VXG470MEFC22X40 vs 220USG820MEFCSN22X45
  • 220VXG470MEFC22X40 vs 220USG270MEFC20X25
  • 220VXG470MEFC22X40 vs 220USG2200MEFC35X50
  • 220VXG470MEFC22X40 vs 220USG1500MEFC30X45
  • 220VXG470MEFC22X40 vs 220TXW470MEFR18X45
  • 220VXG470MEFC22X40 vs 220TXW390MEFR18X40
  • 220VXG470MEFC22X40 vs 220TXW390MEFC18X40
  • 220VXG470MEFC22X40 vs 220TXW330MEFR18X35
  • 220VXG470MEFC22X40 vs 220TXW330MEFC18X35
  • 220VXG470MEFC22X40 vs 220TXW220MEFR18X25
  • 220VXG470MEFC22X40 vs 220TXW220MEFR12.5X50
  • 220VXG470MEFC22X40 vs 220TXW220MEFC18X25
  • 220VXG470MEFC22X40 vs 220TXW220MEFC12.5X50
  • 220VXG470MEFC22X40 vs 220TXW150MEFR12.5X35
  • 220VXG470MEFC22X40 vs 220TXW100MEFR12.5X25
  • 220VXG470MEFC22X40 vs 220MXG820MEFCSN22X50
  • 220VXG470MEFC22X40 vs 220MXG680MEFCSN22X45
  • 220VXG470MEFC22X40 vs 220MXG560MEFCSN22X40
  • 220VXG470MEFC22X40 vs 220MXG470MEFCSN25X25
  • 220VXG470MEFC22X40 vs 220MXG220MEFCSN20X25
  • 220VXG470MEFC22X40 vs 220MXG2200MEFCSN35X55
  • 220VXG470MEFC22X40 vs 220MXG1800MEFCSN30X60
  • 220VXG470MEFC22X40 vs 220MXG1200MEFCSN25X55
  • 220VXG470MEFC22X40 vs 220MXG1000MEFCSN25X50
  • 220VXG470MEFC22X40 vs 220MXC820MEFCSN35X30
  • 220VXG470MEFC22X40 vs 220MXC820MEFCSN25X45
  • 220VXG470MEFC22X40 vs 220MXC560MEFCSN25X35
  • 220VXG470MEFC22X40 vs 220MXC470MEFCSN30X25
  • 220VXG470MEFC22X40 vs 220MXC470MEFCSN25X30
  • 220VXG470MEFC22X40 vs 220MXC470MEFCSN22X40
  • 220VXG470MEFC22X40 vs 220MXC270MEFCSN20X30
  • 220VXG470MEFC22X40 vs 220MXC1200MEFCSN30X45
  • 220VXG470MEFC22X40 vs 220MXC1000MEFCSN35X35
  • 220VXG470MEFC22X40 vs 220BXW390MEFR18X40
  • 220VXG470MEFC22X40 vs 220BXC220M16X31.5
  • 220VXG470MEFC22X40 vs 220BXC200M18X31.5
  • 220VXG470MEFC22X40 vs 220BXC200M18X25
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet