Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Polymer Capacitors
/ Rubycon 2SW330M2.9X7.3
2SW330M2.9X7.3
Not For New Designs
Aluminum Polymer Capacitors
Description:
CAP ALUM POLY 330UF 20% 2V SMD
Manufacturer:
Rubycon
Datasheet:
2SW330M2.9X7.3 Datasheet
History Price: $0.88628
In Stock: 27300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2SW330M2.9X7.3 Specification
Specification
Part No
2SW330M2.9X7.3
Category
Aluminum Polymer Capacitors
Manufacturer
Rubycon
Series
PC-CON, SW
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Polymer
Capacitance
330 µF
Tolerance
±20%
Voltage - Rated
2 V
ESR (Equivalent Series Resistance)
9mOhm
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Ratings
-
Applications
General Purpose
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
-
Lead Spacing
-
Size / Dimension
0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max)
0.114" (2.90mm)
Surface Mount Land Size
-
Mounting Type
Surface Mount
Package / Case
2917 (7343 Metric)
2SW330M2.9X7.3 PDF Datasheet
2SW330M2.9X7.3 Datasheet
Click and Download: 2SW330M2.9X7.3 Datasheet
2SW330M2.9X7.3 Related Parts
2SW220M
Rubycon
CAP ALUM POLY 220UF 20% 2V SMD
2SW270M
Rubycon
CAP ALUM POLY 270UF 20% 2V SMD
2SW330M
Rubycon
CAP ALUM POLY 330UF 20% 2V SMD
2SW390M
Rubycon
CAP ALUM POLY 390UF 20% 2V SMD
2SW470M
Rubycon
CAP ALUM POLY 470UF 20% 2V SMD
2SW470MR06
Rubycon
CAP ALUM POLY 470UF 20% 2V SMD
2SWZ270MR06
Rubycon
CAP ALUM POLY 270UF 20% 2V SMD
2SWZ270MR09
Rubycon
CAP ALUM POLY 270UF 20% 2V SMD
2SWZ330MR05
Rubycon
CAP ALUM POLY 330UF 20% 2V SMD
2SWZ330MR06
Rubycon
CAP ALUM POLY 330UF 20% 2V SMD
2SWZ330MR09
Rubycon
CAP ALUM POLY 330UF 20% 2V SMD
2SWZ330MR15
Rubycon
CAP ALUM POLY 330UF 20% 2V SMD
2SW330M2.9X7.3 Compare Parts
2SW330M2.9X7.3 vs 2SWZ330MR09
2SW330M2.9X7.3 vs 2SWZ330MR06
2SW330M2.9X7.3 vs 2SWZ330MR05
2SW330M2.9X7.3 vs 2SWZ270MR09
2SW330M2.9X7.3 vs 2SWZ270MR06
2SW330M2.9X7.3 vs 2SW470MR06
2SW330M2.9X7.3 vs 2SW470M
2SW330M2.9X7.3 vs 2SW390M
2SW330M2.9X7.3 vs 2SW330M
2SW330M2.9X7.3 vs 2SW270M
2SW330M2.9X7.3 vs 2SW220M
2SW330M2.9X7.3 vs 2SWZ330MDEL-ND
2SW330M2.9X7.3 vs 2SWZ330M1.9X7.3
2SW330M2.9X7.3 vs 2SWZ270M1.9X7.3
2SW330M2.9X7.3 vs 2SW470MX
2SW330M2.9X7.3 vs 2SW470M2.9X7.3
2SW330M2.9X7.3 vs 2SW390MX
2SW330M2.9X7.3 vs 2SW390M2.9X7.3
2SW330M2.9X7.3 vs 2SW270M2.9X7.3
2SW330M2.9X7.3 vs 2SW220M2.7X7.3
Customer Reviews
4.95 out of 5.00 stars from 131 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied