☰
35JGV10M5X6.1
35JGV10M5X6.1
Last Time Buy
Description:  CAP ALUM 10UF 20% 35V SMD
Manufacturer:  Rubycon
History Price: $0.44
In Stock: 8240
35JGV10M5X6.1 Specification
Specification
Part No
35JGV10M5X6.1
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
JGV
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
10 µF
Tolerance
?0%
Voltage - Rated
35 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Polarization
Polar
Ratings
AEC-Q200
Applications
Automotive, High Temperature Reflow
Lead Spacing
28 mA @ 120 Hz
Size / Dimension
-
Height - Seated (Max)
0.197" Dia (5.00mm)
Surface Mount Land Size
0.240" (6.10mm)
Mounting Type
0.209" L x 0.209" W (5.30mm x 5.30mm)
Package / Case
Surface Mount
Ripple Current @ Low Frequency
Radial, Can - SMD
Ripple Current @ High Frequency
42 mA @ 10 kHz
35JGV10M5X6.1 PDF Datasheet
35JGV10M5X6.1 Related Parts
35JEV33M6.3X5.5
35JEV33M6.3X5.5
Rubycon
CAP ALUM 33UF 20% 35V SMD
35JEV47M6.3X8
35JEV47M6.3X8
Rubycon
CAP ALUM 47UF 20% 35V SMD
35JGV100M8X10.5
35JGV100M8X10.5
Rubycon
CAP ALUM 100UF 20% 35V SMD
35JGV220M10X10.5
35JGV220M10X10.5
Rubycon
CAP ALUM 220UF 20% 35V SMD
35JGV22M6.3X6.1
35JGV22M6.3X6.1
Rubycon
CAP ALUM 22UF 20% 35V SMD
35JGV4.7M4X6.1
35JGV4.7M4X6.1
Rubycon
CAP ALUM 4.7UF 20% 35V SMD
35JGV47M6.3X8
35JGV47M6.3X8
Rubycon
CAP ALUM 47UF 20% 35V SMD
35JKV220M10X10.5
35JKV220M10X10.5
Rubycon
CAP ALUM 220UF 20% 35V SMD
35JXF1800MEFC12.5X30
35JXF1800MEFC12.5X30
Rubycon
CAP ALUM 1800UF 20% 35V RADIAL
35JXF3300MEFC16X30
35JXF3300MEFC16X30
Rubycon
CAP ALUM 3300UF 20% 35V RADIAL
35JXF820MEFC10X25
35JXF820MEFC10X25
Rubycon
CAP ALUM 820UF 20% 35V RADIAL
35JZV100M10X10.5
35JZV100M10X10.5
Rubycon
CAP ALUM 100UF 20% 35V SMD
35JGV10M5X6.1 Compare Parts
  • 35JGV10M5X6.1 vs 35JZV47M6.3X8
  • 35JGV10M5X6.1 vs 35JZV47M6.3X6.1
  • 35JGV10M5X6.1 vs 35JZV33M6.3X6.1
  • 35JGV10M5X6.1 vs 35JZV330M10X10.5
  • 35JGV10M5X6.1 vs 35JZV22M5X6.1
  • 35JGV10M5X6.1 vs 35JZV220M8X10.5
  • 35JGV10M5X6.1 vs 35JZV220M10X10.5
  • 35JGV10M5X6.1 vs 35JZV10M5X6.1
  • 35JGV10M5X6.1 vs 35JZV100M8X10.5
  • 35JGV10M5X6.1 vs 35JZV100M6.3X8
  • 35JGV10M5X6.1 vs 35JZV100M10X10.5
  • 35JGV10M5X6.1 vs 35JXF820MEFC10X25
  • 35JGV10M5X6.1 vs 35JXF3300MEFC16X30
  • 35JGV10M5X6.1 vs 35JXF1800MEFC12.5X30
  • 35JGV10M5X6.1 vs 35JKV220M10X10.5
  • 35JGV10M5X6.1 vs 35JGV47M6.3X8
  • 35JGV10M5X6.1 vs 35JGV4.7M4X6.1
  • 35JGV10M5X6.1 vs 35JGV22M6.3X6.1
  • 35JGV10M5X6.1 vs 35JGV220M10X10.5
  • 35JGV10M5X6.1 vs 35JGV100M8X10.5
  • 35JGV10M5X6.1 vs 35JEV47M6.3X8
  • 35JGV10M5X6.1 vs 35JEV33M6.3X5.5
  • 35JGV10M5X6.1 vs 35JGV100M10X10.5
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly