☰
35NA47MEFC6.3X11
35NA47MEFC6.3X11
Obsolete
Description:  CAP ALUM 47UF 20% 35V RADIAL
Manufacturer:  Rubycon
History Price: Obsolete
In Stock: 26160
35NA47MEFC6.3X11 Specification
Specification
Part No
35NA47MEFC6.3X11
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
NA
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
47 µF
Tolerance
?0%
Voltage - Rated
35 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Bi-Polar
Ratings
-
Applications
General Purpose
Lead Spacing
110 mA @ 120 Hz
Size / Dimension
165 mA @ 10 kHz
Height - Seated (Max)
0.098" (2.50mm)
Surface Mount Land Size
0.248" Dia (6.30mm)
Mounting Type
0.492" (12.50mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
35NA47MEFC6.3X11 PDF Datasheet
35NA47MEFC6.3X11 Related Parts
35NA100MEFC10X12.5
35NA100MEFC10X12.5
Rubycon
CAP ALUM 100UF 20% 35V RADIAL
35NA22MEFC5X11
35NA22MEFC5X11
Rubycon
CAP ALUM 22UF 20% 35V RADIAL
35NA33MEFC6.3X11
35NA33MEFC6.3X11
Rubycon
CAP ALUM 33UF 20% 35V RADIAL
35NSEV10M6.3X5.5
35NSEV10M6.3X5.5
Rubycon
CAP ALUM 10UF 20% 35V SMD
35NSEV4.7M5X5.5
35NSEV4.7M5X5.5
Rubycon
CAP ALUM 4.7UF 20% 35V SMD
35NSKV10M6.3X5.5
35NSKV10M6.3X5.5
Rubycon
CAP ALUM 10UF 20% 35V SMD
35NSKV2.2M4X5.5
35NSKV2.2M4X5.5
Rubycon
CAP ALUM 2.2UF 20% 35V SMD
35NSKV4.7M5X5.5
35NSKV4.7M5X5.5
Rubycon
CAP ALUM 4.7UF 20% 35V SMD
35NW710MEFC6.3X7
35NW710MEFC6.3X7
Rubycon
CAP ALUM 10UF 20% 35V RADIAL
35NXA100MEFC10X12.5
35NXA100MEFC10X12.5
Rubycon
CAP ALUM 100UF 20% 35V RADIAL
35NXA220MEFC10X20
35NXA220MEFC10X20
Rubycon
CAP ALUM 220UF 20% 35V RADIAL
35NXA22MEFC5X11
35NXA22MEFC5X11
Rubycon
CAP ALUM 22UF 20% 35V RADIAL
35NA47MEFC6.3X11 Compare Parts
  • 35NA47MEFC6.3X11 vs 35NXA470MEFC12.5X25
  • 35NA47MEFC6.3X11 vs 35NXA330MEFC12.5X20
  • 35NA47MEFC6.3X11 vs 35NXA22MEFC5X11
  • 35NA47MEFC6.3X11 vs 35NXA220MEFC10X20
  • 35NA47MEFC6.3X11 vs 35NXA100MEFC10X12.5
  • 35NA47MEFC6.3X11 vs 35NW710MEFC6.3X7
  • 35NA47MEFC6.3X11 vs 35NSKV4.7M5X5.5
  • 35NA47MEFC6.3X11 vs 35NSKV2.2M4X5.5
  • 35NA47MEFC6.3X11 vs 35NSKV10M6.3X5.5
  • 35NA47MEFC6.3X11 vs 35NSEV4.7M5X5.5
  • 35NA47MEFC6.3X11 vs 35NSEV10M6.3X5.5
  • 35NA47MEFC6.3X11 vs 35NA33MEFC6.3X11
  • 35NA47MEFC6.3X11 vs 35NA22MEFC5X11
  • 35NA47MEFC6.3X11 vs 35NA100MEFC10X12.5
  • 35NA47MEFC6.3X11 vs 35NSKV2R2M4X5.5
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.