☰
35NSKV2.2M4X5.5
35NSKV2.2M4X5.5
Last Time Buy
Description:  CAP ALUM 2.2UF 20% 35V SMD
Manufacturer:  Rubycon
History Price: $0.11817
In Stock: 31760
35NSKV2.2M4X5.5 Specification
Specification
Part No
35NSKV2.2M4X5.5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
NSKV
Packaging
Tape & Reel (TR)
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
2.2 µF
Tolerance
?0%
Voltage - Rated
35 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
1000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Polarization
Bi-Polar
Ratings
-
Applications
General Purpose
Lead Spacing
8.4 mA @ 120 Hz
Size / Dimension
12.6 mA @ 10 kHz
Height - Seated (Max)
-
Surface Mount Land Size
0.157" Dia (4.00mm)
Mounting Type
0.217" (5.50mm)
Package / Case
0.169" L x 0.169" W (4.30mm x 4.30mm)
Ripple Current @ Low Frequency
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
35NSKV2.2M4X5.5 PDF Datasheet
35NSKV2.2M4X5.5 Related Parts
35NA100MEFC10X12.5
35NA100MEFC10X12.5
Rubycon
CAP ALUM 100UF 20% 35V RADIAL
35NA22MEFC5X11
35NA22MEFC5X11
Rubycon
CAP ALUM 22UF 20% 35V RADIAL
35NA33MEFC6.3X11
35NA33MEFC6.3X11
Rubycon
CAP ALUM 33UF 20% 35V RADIAL
35NA47MEFC6.3X11
35NA47MEFC6.3X11
Rubycon
CAP ALUM 47UF 20% 35V RADIAL
35NSEV10M6.3X5.5
35NSEV10M6.3X5.5
Rubycon
CAP ALUM 10UF 20% 35V SMD
35NSEV4.7M5X5.5
35NSEV4.7M5X5.5
Rubycon
CAP ALUM 4.7UF 20% 35V SMD
35NSKV10M6.3X5.5
35NSKV10M6.3X5.5
Rubycon
CAP ALUM 10UF 20% 35V SMD
35NSKV4.7M5X5.5
35NSKV4.7M5X5.5
Rubycon
CAP ALUM 4.7UF 20% 35V SMD
35NW710MEFC6.3X7
35NW710MEFC6.3X7
Rubycon
CAP ALUM 10UF 20% 35V RADIAL
35NXA100MEFC10X12.5
35NXA100MEFC10X12.5
Rubycon
CAP ALUM 100UF 20% 35V RADIAL
35NXA220MEFC10X20
35NXA220MEFC10X20
Rubycon
CAP ALUM 220UF 20% 35V RADIAL
35NXA22MEFC5X11
35NXA22MEFC5X11
Rubycon
CAP ALUM 22UF 20% 35V RADIAL
35NSKV2.2M4X5.5 Compare Parts
  • 35NSKV2.2M4X5.5 vs 35NXA470MEFC12.5X25
  • 35NSKV2.2M4X5.5 vs 35NXA330MEFC12.5X20
  • 35NSKV2.2M4X5.5 vs 35NXA22MEFC5X11
  • 35NSKV2.2M4X5.5 vs 35NXA220MEFC10X20
  • 35NSKV2.2M4X5.5 vs 35NXA100MEFC10X12.5
  • 35NSKV2.2M4X5.5 vs 35NW710MEFC6.3X7
  • 35NSKV2.2M4X5.5 vs 35NSKV4.7M5X5.5
  • 35NSKV2.2M4X5.5 vs 35NSKV10M6.3X5.5
  • 35NSKV2.2M4X5.5 vs 35NSEV4.7M5X5.5
  • 35NSKV2.2M4X5.5 vs 35NSEV10M6.3X5.5
  • 35NSKV2.2M4X5.5 vs 35NA47MEFC6.3X11
  • 35NSKV2.2M4X5.5 vs 35NA33MEFC6.3X11
  • 35NSKV2.2M4X5.5 vs 35NA22MEFC5X11
  • 35NSKV2.2M4X5.5 vs 35NA100MEFC10X12.5
  • 35NSKV2.2M4X5.5 vs 35NSKV2R2M4X5.5
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.