☰
35WXA330MEFCT810X9
35WXA330MEFCT810X9
Active
Description:  CAP ALUM 330UF 20% 35V RADIAL
Manufacturer:  Rubycon
History Price: $0.15985
In Stock: 34080
35WXA330MEFCT810X9 Specification
Specification
Part No
35WXA330MEFCT810X9
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
WXA
Packaging
Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
330 µF
Tolerance
?0%
Voltage - Rated
35 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Polarization
Polar
Ratings
AEC-Q200
Applications
Automotive
Lead Spacing
360 mA @ 120 Hz
Size / Dimension
-
Height - Seated (Max)
-
Surface Mount Land Size
0.197" (5.00mm)
Mounting Type
0.394" Dia (10.00mm)
Package / Case
0.413" (10.50mm)
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
Through Hole
35WXA330MEFCT810X9 PDF Datasheet
35WXA330MEFCT810X9 Related Parts
35WA1000MEFC16X16
35WA1000MEFC16X16
Rubycon
CAP ALUM 1000UF 20% 35V RADIAL
35WA1000MEFCGC16X16
35WA1000MEFCGC16X16
Rubycon
CAP ALUM 1000UF 20% 35V RADIAL
35WA2200MEFC18X20
35WA2200MEFC18X20
Rubycon
CAP ALUM 2200UF 20% 35V RADIAL
35WA2200MEFCGC18X20
35WA2200MEFCGC18X20
Rubycon
CAP ALUM 2200UF 20% 35V RADIAL
35WA220MEFC10X9
35WA220MEFC10X9
Rubycon
CAP ALUM 220UF 20% 35V RADIAL
35WA220MEFCT810X9
35WA220MEFCT810X9
Rubycon
CAP ALUM 220UF 20% 35V RADIAL
35WA3300MEFC18X25
35WA3300MEFC18X25
Rubycon
CAP ALUM 3300UF 20% 35V RADIAL
35WA3300MEFCGC18X25
35WA3300MEFCGC18X25
Rubycon
CAP ALUM 3300UF 20% 35V RADIAL
35WA330MCC10X9
35WA330MCC10X9
Rubycon
CAP ALUM 330UF 20% 35V RADIAL
35WA330MEFC10X9
35WA330MEFC10X9
Rubycon
CAP ALUM 330UF 20% 35V RADIAL
35WA330MEFCT810X9
35WA330MEFCT810X9
Rubycon
CAP ALUM 330UF 20% 35V RADIAL
35WXA1000MEFC16X16
35WXA1000MEFC16X16
Rubycon
CAP ALUM 1000UF 20% 35V RADIAL
35WXA330MEFCT810X9 Compare Parts
  • 35WXA330MEFCT810X9 vs 35WXA680MEFC12.5X16
  • 35WXA330MEFCT810X9 vs 35WXA3300MEFCGC18X25
  • 35WXA330MEFCT810X9 vs 35WXA3300MEFC18X25
  • 35WXA330MEFCT810X9 vs 35WXA220MEFCT810X9
  • 35WXA330MEFCT810X9 vs 35WXA220MEFC10X9
  • 35WXA330MEFCT810X9 vs 35WXA2200MEFCGC18X20
  • 35WXA330MEFCT810X9 vs 35WXA2200MEFC18X20
  • 35WXA330MEFCT810X9 vs 35WXA1500MEFCGC16X20
  • 35WXA330MEFCT810X9 vs 35WXA1000MEFCGC16X16
  • 35WXA330MEFCT810X9 vs 35WXA1000MEFC16X16
  • 35WXA330MEFCT810X9 vs 35WA330MEFCT810X9
  • 35WXA330MEFCT810X9 vs 35WA330MEFC10X9
  • 35WXA330MEFCT810X9 vs 35WA330MCC10X9
  • 35WXA330MEFCT810X9 vs 35WA3300MEFCGC18X25
  • 35WXA330MEFCT810X9 vs 35WA3300MEFC18X25
  • 35WXA330MEFCT810X9 vs 35WA220MEFCT810X9
  • 35WXA330MEFCT810X9 vs 35WA220MEFC10X9
  • 35WXA330MEFCT810X9 vs 35WA2200MEFCGC18X20
  • 35WXA330MEFCT810X9 vs 35WA2200MEFC18X20
  • 35WXA330MEFCT810X9 vs 35WA1000MEFCGC16X16
  • 35WXA330MEFCT810X9 vs 35WA1000MEFC16X16
  • 35WXA330MEFCT810X9 vs 35WA2200MEFC16X20
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered