☰
35YXF100MEFC8X11.5
35YXF100MEFC8X11.5
Not For New Designs
Description:  CAP ALUM 100UF 20% 35V RADIAL
Manufacturer:  Rubycon
History Price: $0.39
In Stock: 6800
35YXF100MEFC8X11.5 Specification
Specification
Part No
35YXF100MEFC8X11.5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
YXF
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
100 µF
Tolerance
?0%
Voltage - Rated
35 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
7000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
280 mA @ 120 Hz
Size / Dimension
400 mA @ 100 kHz
Height - Seated (Max)
0.138" (3.50mm)
Surface Mount Land Size
0.315" Dia (8.00mm)
Mounting Type
0.512" (13.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
35YXF100MEFC8X11.5 PDF Datasheet
35YXF100MEFC8X11.5 Related Parts
35YK1000MEFCG412.5X20
35YK1000MEFCG412.5X20
Rubycon
CAP ALUM 1000UF 20% 35V RADIAL
35YK100MEFCT16.3X11
35YK100MEFCT16.3X11
Rubycon
CAP ALUM 100UF 20% 35V RADIAL
35YK220MEFC8X11.5
35YK220MEFC8X11.5
Rubycon
CAP ALUM 220UF 20% 35V RADIAL
35YK220MEFCT810X12.5
35YK220MEFCT810X12.5
Rubycon
CAP ALUM 220UF 20% 35V RADIAL
35YK220MEFCTA8X11.5
35YK220MEFCTA8X11.5
Rubycon
CAP ALUM 220UF 20% 35V RADIAL
35YK3300M16X35.5
35YK3300M16X35.5
Rubycon
CAP ALUM 3300UF 20% 35V RADIAL
35YK3300MEFCKC16X35.5
35YK3300MEFCKC16X35.5
Rubycon
CAP ALUM 3300UF 20% 35V RADIAL
35YK470MEFC10X16
35YK470MEFC10X16
Rubycon
CAP ALUM 470UF 20% 35V RADIAL
35YK470MEFCT410X16
35YK470MEFCT410X16
Rubycon
CAP ALUM 470UF 20% 35V RADIAL
35YK470MEFCT810X16
35YK470MEFCT810X16
Rubycon
CAP ALUM 470UF 20% 35V RADIAL
35YXA1000MEFCG412.5X20
35YXA1000MEFCG412.5X20
Rubycon
CAP ALUM 1000UF 20% 35V RADIAL
35YXA1000MG412.5X20
35YXA1000MG412.5X20
Rubycon
CAP ALUM 1000UF 20% 35V RADIAL
35YXF100MEFC8X11.5 Compare Parts
  • 35YXF100MEFC8X11.5 vs 35YXS680MEFC10X23
  • 35YXF100MEFC8X11.5 vs 35YXS56MEFC5X11
  • 35YXF100MEFC8X11.5 vs 35YXS560MEFC10X20
  • 35YXF100MEFC8X11.5 vs 35YXS470MEFC10X20
  • 35YXF100MEFC8X11.5 vs 35YXS470MEFC10X16
  • 35YXF100MEFC8X11.5 vs 35YXS4700MEFC18X40
  • 35YXF100MEFC8X11.5 vs 35YXS390MEFC8X20
  • 35YXF100MEFC8X11.5 vs 35YXS3900MEFC18X35.5
  • 35YXF100MEFC8X11.5 vs 35YXS33MEFC5X11
  • 35YXF100MEFC8X11.5 vs 35YXS330MEFC10X12.5
  • 35YXF100MEFC8X11.5 vs 35YXS3300MEFC18X31.5
  • 35YXF100MEFC8X11.5 vs 35YXS3300MEFC16X35.5
  • 35YXF100MEFC8X11.5 vs 35YXS270MEFC8X16
  • 35YXF100MEFC8X11.5 vs 35YXS2700MEFC18X25
  • 35YXF100MEFC8X11.5 vs 35YXS2700MEFC16X31.5
  • 35YXF100MEFC8X11.5 vs 35YXS220MEFC8X16
  • 35YXF100MEFC8X11.5 vs 35YXS220MEFC8X11.5
  • 35YXF100MEFC8X11.5 vs 35YXS2200MEFC18X20
  • 35YXF100MEFC8X11.5 vs 35YXS2200MEFC16X25
  • 35YXF100MEFC8X11.5 vs 35YXS1800MEFC16X20
  • 35YXF100MEFC8X11.5 vs 35YXS1800MEFC12.5X35
  • 35YXF100MEFC8X11.5 vs 35YXS150MEFC8X11.5
  • 35YXF100MEFC8X11.5 vs 35YXS1500MEFC12.5X30
  • 35YXF100MEFC8X11.5 vs 35YXS1200MEFC12.5X25
  • 35YXF100MEFC8X11.5 vs 35YXS1000MEFC16X16
  • 35YXF100MEFC8X11.5 vs 35YXS1000MEFC12.5X20
  • 35YXF100MEFC8X11.5 vs 35YXM47MEFRTA6.3X11
  • 35YXF100MEFC8X11.5 vs 35YXM47MEFRT16.3X11
  • 35YXF100MEFC8X11.5 vs 35YXM47MEFR6.3X11
  • 35YXF100MEFC8X11.5 vs 35YXM47MEFCTA6.3X11
  • 35YXF100MEFC8X11.5 vs 35YXM47MEFCT16.3X11
  • 35YXF100MEFC8X11.5 vs 35YXM47MEFC6.3X11
  • 35YXF100MEFC8X11.5 vs 35YXM33MEFRTA5X11
  • 35YXF100MEFC8X11.5 vs 35YXM33MEFRT15X11
  • 35YXF100MEFC8X11.5 vs 35YXM33MEFR5X11
  • 35YXF100MEFC8X11.5 vs 35YXM33MEFCTA5X11
  • 35YXF100MEFC8X11.5 vs 35YXM33MEFCT15X11
  • 35YXF100MEFC8X11.5 vs 35YXM33MEFC5X11
  • 35YXF100MEFC8X11.5 vs 35YXM100MEFRTA8X11.5
  • 35YXF100MEFC8X11.5 vs 35YXM100MEFRT78X11.5
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you