☰
35YXG330MEFC10X16
35YXG330MEFC10X16
Not For New Designs
Description:  CAP ALUM 330UF 20% 35V RADIAL
Manufacturer:  Rubycon
History Price: $0.49
In Stock: 4560
35YXG330MEFC10X16 Specification
Specification
Part No
35YXG330MEFC10X16
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
YXG
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
330 µF
Tolerance
?0%
Voltage - Rated
35 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
5000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
665.5 mA @ 120 Hz
Size / Dimension
1.21 A @ 100 kHz
Height - Seated (Max)
60 mOhms
Surface Mount Land Size
0.197" (5.00mm)
Mounting Type
0.394" Dia (10.00mm)
Package / Case
0.689" (17.50mm)
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
Through Hole
35YXG330MEFC10X16 PDF Datasheet
35YXG330MEFC10X16 Related Parts
35YK1000MEFCG412.5X20
35YK1000MEFCG412.5X20
Rubycon
CAP ALUM 1000UF 20% 35V RADIAL
35YK100MEFCT16.3X11
35YK100MEFCT16.3X11
Rubycon
CAP ALUM 100UF 20% 35V RADIAL
35YK220MEFC8X11.5
35YK220MEFC8X11.5
Rubycon
CAP ALUM 220UF 20% 35V RADIAL
35YK220MEFCT810X12.5
35YK220MEFCT810X12.5
Rubycon
CAP ALUM 220UF 20% 35V RADIAL
35YK220MEFCTA8X11.5
35YK220MEFCTA8X11.5
Rubycon
CAP ALUM 220UF 20% 35V RADIAL
35YK3300M16X35.5
35YK3300M16X35.5
Rubycon
CAP ALUM 3300UF 20% 35V RADIAL
35YK3300MEFCKC16X35.5
35YK3300MEFCKC16X35.5
Rubycon
CAP ALUM 3300UF 20% 35V RADIAL
35YK470MEFC10X16
35YK470MEFC10X16
Rubycon
CAP ALUM 470UF 20% 35V RADIAL
35YK470MEFCT410X16
35YK470MEFCT410X16
Rubycon
CAP ALUM 470UF 20% 35V RADIAL
35YK470MEFCT810X16
35YK470MEFCT810X16
Rubycon
CAP ALUM 470UF 20% 35V RADIAL
35YXA1000MEFCG412.5X20
35YXA1000MEFCG412.5X20
Rubycon
CAP ALUM 1000UF 20% 35V RADIAL
35YXA1000MG412.5X20
35YXA1000MG412.5X20
Rubycon
CAP ALUM 1000UF 20% 35V RADIAL
35YXG330MEFC10X16 Compare Parts
  • 35YXG330MEFC10X16 vs 35YXS680MEFC10X23
  • 35YXG330MEFC10X16 vs 35YXS56MEFC5X11
  • 35YXG330MEFC10X16 vs 35YXS560MEFC10X20
  • 35YXG330MEFC10X16 vs 35YXS470MEFC10X20
  • 35YXG330MEFC10X16 vs 35YXS470MEFC10X16
  • 35YXG330MEFC10X16 vs 35YXS4700MEFC18X40
  • 35YXG330MEFC10X16 vs 35YXS390MEFC8X20
  • 35YXG330MEFC10X16 vs 35YXS3900MEFC18X35.5
  • 35YXG330MEFC10X16 vs 35YXS33MEFC5X11
  • 35YXG330MEFC10X16 vs 35YXS330MEFC10X12.5
  • 35YXG330MEFC10X16 vs 35YXS3300MEFC18X31.5
  • 35YXG330MEFC10X16 vs 35YXS3300MEFC16X35.5
  • 35YXG330MEFC10X16 vs 35YXS270MEFC8X16
  • 35YXG330MEFC10X16 vs 35YXS2700MEFC18X25
  • 35YXG330MEFC10X16 vs 35YXS2700MEFC16X31.5
  • 35YXG330MEFC10X16 vs 35YXS220MEFC8X16
  • 35YXG330MEFC10X16 vs 35YXS220MEFC8X11.5
  • 35YXG330MEFC10X16 vs 35YXS2200MEFC18X20
  • 35YXG330MEFC10X16 vs 35YXS2200MEFC16X25
  • 35YXG330MEFC10X16 vs 35YXS1800MEFC16X20
  • 35YXG330MEFC10X16 vs 35YXS1800MEFC12.5X35
  • 35YXG330MEFC10X16 vs 35YXS150MEFC8X11.5
  • 35YXG330MEFC10X16 vs 35YXS1500MEFC12.5X30
  • 35YXG330MEFC10X16 vs 35YXS1200MEFC12.5X25
  • 35YXG330MEFC10X16 vs 35YXS1000MEFC16X16
  • 35YXG330MEFC10X16 vs 35YXS1000MEFC12.5X20
  • 35YXG330MEFC10X16 vs 35YXM47MEFRTA6.3X11
  • 35YXG330MEFC10X16 vs 35YXM47MEFRT16.3X11
  • 35YXG330MEFC10X16 vs 35YXM47MEFR6.3X11
  • 35YXG330MEFC10X16 vs 35YXM47MEFCTA6.3X11
  • 35YXG330MEFC10X16 vs 35YXM47MEFCT16.3X11
  • 35YXG330MEFC10X16 vs 35YXM47MEFC6.3X11
  • 35YXG330MEFC10X16 vs 35YXM33MEFRTA5X11
  • 35YXG330MEFC10X16 vs 35YXM33MEFRT15X11
  • 35YXG330MEFC10X16 vs 35YXM33MEFR5X11
  • 35YXG330MEFC10X16 vs 35YXM33MEFCTA5X11
  • 35YXG330MEFC10X16 vs 35YXM33MEFCT15X11
  • 35YXG330MEFC10X16 vs 35YXM33MEFC5X11
  • 35YXG330MEFC10X16 vs 35YXM100MEFRTA8X11.5
  • 35YXG330MEFC10X16 vs 35YXM100MEFRT78X11.5
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you