☰
50TWL3.3MEFC4X7
50TWL3.3MEFC4X7
Obsolete
Description:  CAP ALUM 3.3UF 20% 50V RADIAL
Manufacturer:  Rubycon
History Price: Obsolete
In Stock: 38400
50TWL3.3MEFC4X7 Specification
Specification
Part No
50TWL3.3MEFC4X7
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
TWL
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
3.3 µF
Tolerance
?0%
Voltage - Rated
50 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
1000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
19 mA @ 120 Hz
Size / Dimension
28.5 mA @ 10 kHz
Height - Seated (Max)
0.059" (1.50mm)
Surface Mount Land Size
0.157" Dia (4.00mm)
Mounting Type
0.315" (8.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
50TWL3.3MEFC4X7 PDF Datasheet
50TWL3.3MEFC4X7 Related Parts
50TGV33M8X10.5
50TGV33M8X10.5
Rubycon
CAP ALUM 33UF 20% 50V SMD
50THV100M10X10.5
50THV100M10X10.5
Rubycon
CAP ALUM 100UF 20% 50V SMD
50THV10M6.3X6.1
50THV10M6.3X6.1
Rubycon
CAP ALUM 10UF 20% 50V SMD
50THV220M12.5X13.5
50THV220M12.5X13.5
Rubycon
CAP ALUM 220UF 20% 50V SMD
50THV22M6.3X8
50THV22M6.3X8
Rubycon
CAP ALUM 22UF 20% 50V SMD
50THV33M6.3X8
50THV33M6.3X8
Rubycon
CAP ALUM 33UF 20% 50V SMD
50THV33M8X10.5
50THV33M8X10.5
Rubycon
CAP ALUM 33UF 20% 50V SMD
50THV47M10X10.5
50THV47M10X10.5
Rubycon
CAP ALUM 47UF 20% 50V SMD
50THV47M8X10.5
50THV47M8X10.5
Rubycon
CAP ALUM 47UF 20% 50V SMD
50TLV220M10X10.5
50TLV220M10X10.5
Rubycon
CAP ALUM 220UF 20% 50V SMD
50TLV470M12.5X16
50TLV470M12.5X16
Rubycon
CAP ALUM 470UF 20% 50V SMD
50TPV330M10X10.5
50TPV330M10X10.5
Rubycon
CAP ALUM 330UF 20% 50V SMD
50TWL3.3MEFC4X7 Compare Parts
  • 50TWL3.3MEFC4X7 vs 50TZV47M6.3X8
  • 50TWL3.3MEFC4X7 vs 50TZV4.7M4X6.1
  • 50TWL3.3MEFC4X7 vs 50TZV33M6.3X8
  • 50TWL3.3MEFC4X7 vs 50TZV330M12.5X13.5
  • 50TWL3.3MEFC4X7 vs 50TZV22M6.3X6.1
  • 50TWL3.3MEFC4X7 vs 50TZV220M10X10.5
  • 50TWL3.3MEFC4X7 vs 50TZV1500MTPAVB18X21.5
  • 50TWL3.3MEFC4X7 vs 50TZV10M6.3X6.1
  • 50TWL3.3MEFC4X7 vs 50TZV10M5X6.1
  • 50TWL3.3MEFC4X7 vs 50TZV100M8X10.5
  • 50TWL3.3MEFC4X7 vs 50TXW820MEFC10X50
  • 50TWL3.3MEFC4X7 vs 50TXW680MEFC10X40
  • 50TWL3.3MEFC4X7 vs 50TXW470MEFC10X30
  • 50TWL3.3MEFC4X7 vs 50TXW390MEFC8X40
  • 50TWL3.3MEFC4X7 vs 50TXW270MEFC8X30
  • 50TWL3.3MEFC4X7 vs 50TXW220MEFC8X25
  • 50TWL3.3MEFC4X7 vs 50TXW180MEFC6.3X40
  • 50TWL3.3MEFC4X7 vs 50TXW120MEFC6.3X30
  • 50TWL3.3MEFC4X7 vs 50TXW100MEFC6.3X25
  • 50TWL3.3MEFC4X7 vs 50TXW1000MEFC10X60
  • 50TWL3.3MEFC4X7 vs 50TWL4.7MEFC5X11
  • 50TWL3.3MEFC4X7 vs 50TWL33MEFC6.3X11
  • 50TWL3.3MEFC4X7 vs 50TWL22MEFC6.3X11
  • 50TWL3.3MEFC4X7 vs 50TWL2.2MEFC5X11
  • 50TWL3.3MEFC4X7 vs 50TWL2.2MEFC4X7
  • 50TWL3.3MEFC4X7 vs 50TWL1MEFC5X11
  • 50TWL3.3MEFC4X7 vs 50TWL10MEFC6.3X7
  • 50TWL3.3MEFC4X7 vs 50TWL10MEFC5X11
  • 50TWL3.3MEFC4X7 vs 50TWL100MEFC10X12.5
  • 50TWL3.3MEFC4X7 vs 50TWL0R47MEFCTA5X11
  • 50TWL3.3MEFC4X7 vs 50TWL0.47MEFC5X11
  • 50TWL3.3MEFC4X7 vs 50TRV820M18X16.5
  • 50TWL3.3MEFC4X7 vs 50TRV47M8X10.5
  • 50TWL3.3MEFC4X7 vs 50TRV470M16X16.5
  • 50TWL3.3MEFC4X7 vs 50TRV390M12.5X16
  • 50TWL3.3MEFC4X7 vs 50TRV33M6.3X8
  • 50TWL3.3MEFC4X7 vs 50TRV330M12.5X13.5
  • 50TWL3.3MEFC4X7 vs 50TRV1500MTPAVB18X21.5
  • 50TWL3.3MEFC4X7 vs 50TRV1500M18X21.5
  • 50TWL3.3MEFC4X7 vs 50TRV10M6.3X6.1
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!