☰
50TWL47MEFC8X11.5
50TWL47MEFC8X11.5
Active
Description:  CAP ALUM 47UF 20% 50V RADIAL
Manufacturer:  Rubycon
History Price: $0.10908
In Stock: 17760
50TWL47MEFC8X11.5 Specification
Specification
Part No
50TWL47MEFC8X11.5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
TWL
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
47 µF
Tolerance
?0%
Voltage - Rated
50 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
190 mA @ 120 Hz
Size / Dimension
285 mA @ 10 kHz
Height - Seated (Max)
0.138" (3.50mm)
Surface Mount Land Size
0.315" Dia (8.00mm)
Mounting Type
0.512" (13.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
50TWL47MEFC8X11.5 PDF Datasheet
50TWL47MEFC8X11.5 Related Parts
50TGV33M8X10.5
50TGV33M8X10.5
Rubycon
CAP ALUM 33UF 20% 50V SMD
50THV100M10X10.5
50THV100M10X10.5
Rubycon
CAP ALUM 100UF 20% 50V SMD
50THV10M6.3X6.1
50THV10M6.3X6.1
Rubycon
CAP ALUM 10UF 20% 50V SMD
50THV220M12.5X13.5
50THV220M12.5X13.5
Rubycon
CAP ALUM 220UF 20% 50V SMD
50THV22M6.3X8
50THV22M6.3X8
Rubycon
CAP ALUM 22UF 20% 50V SMD
50THV33M6.3X8
50THV33M6.3X8
Rubycon
CAP ALUM 33UF 20% 50V SMD
50THV33M8X10.5
50THV33M8X10.5
Rubycon
CAP ALUM 33UF 20% 50V SMD
50THV47M10X10.5
50THV47M10X10.5
Rubycon
CAP ALUM 47UF 20% 50V SMD
50THV47M8X10.5
50THV47M8X10.5
Rubycon
CAP ALUM 47UF 20% 50V SMD
50TLV220M10X10.5
50TLV220M10X10.5
Rubycon
CAP ALUM 220UF 20% 50V SMD
50TLV470M12.5X16
50TLV470M12.5X16
Rubycon
CAP ALUM 470UF 20% 50V SMD
50TPV330M10X10.5
50TPV330M10X10.5
Rubycon
CAP ALUM 330UF 20% 50V SMD
50TWL47MEFC8X11.5 Compare Parts
  • 50TWL47MEFC8X11.5 vs 50TZV47M6.3X8
  • 50TWL47MEFC8X11.5 vs 50TZV4.7M4X6.1
  • 50TWL47MEFC8X11.5 vs 50TZV33M6.3X8
  • 50TWL47MEFC8X11.5 vs 50TZV330M12.5X13.5
  • 50TWL47MEFC8X11.5 vs 50TZV22M6.3X6.1
  • 50TWL47MEFC8X11.5 vs 50TZV220M10X10.5
  • 50TWL47MEFC8X11.5 vs 50TZV1500MTPAVB18X21.5
  • 50TWL47MEFC8X11.5 vs 50TZV10M6.3X6.1
  • 50TWL47MEFC8X11.5 vs 50TZV10M5X6.1
  • 50TWL47MEFC8X11.5 vs 50TZV100M8X10.5
  • 50TWL47MEFC8X11.5 vs 50TXW820MEFC10X50
  • 50TWL47MEFC8X11.5 vs 50TXW680MEFC10X40
  • 50TWL47MEFC8X11.5 vs 50TXW470MEFC10X30
  • 50TWL47MEFC8X11.5 vs 50TXW390MEFC8X40
  • 50TWL47MEFC8X11.5 vs 50TXW270MEFC8X30
  • 50TWL47MEFC8X11.5 vs 50TXW220MEFC8X25
  • 50TWL47MEFC8X11.5 vs 50TXW180MEFC6.3X40
  • 50TWL47MEFC8X11.5 vs 50TXW120MEFC6.3X30
  • 50TWL47MEFC8X11.5 vs 50TXW100MEFC6.3X25
  • 50TWL47MEFC8X11.5 vs 50TXW1000MEFC10X60
  • 50TWL47MEFC8X11.5 vs 50TWL4.7MEFC5X11
  • 50TWL47MEFC8X11.5 vs 50TWL33MEFC6.3X11
  • 50TWL47MEFC8X11.5 vs 50TWL3.3MEFC4X7
  • 50TWL47MEFC8X11.5 vs 50TWL22MEFC6.3X11
  • 50TWL47MEFC8X11.5 vs 50TWL2.2MEFC5X11
  • 50TWL47MEFC8X11.5 vs 50TWL2.2MEFC4X7
  • 50TWL47MEFC8X11.5 vs 50TWL1MEFC5X11
  • 50TWL47MEFC8X11.5 vs 50TWL10MEFC6.3X7
  • 50TWL47MEFC8X11.5 vs 50TWL10MEFC5X11
  • 50TWL47MEFC8X11.5 vs 50TWL100MEFC10X12.5
  • 50TWL47MEFC8X11.5 vs 50TWL0R47MEFCTA5X11
  • 50TWL47MEFC8X11.5 vs 50TWL0.47MEFC5X11
  • 50TWL47MEFC8X11.5 vs 50TRV820M18X16.5
  • 50TWL47MEFC8X11.5 vs 50TRV47M8X10.5
  • 50TWL47MEFC8X11.5 vs 50TRV470M16X16.5
  • 50TWL47MEFC8X11.5 vs 50TRV390M12.5X16
  • 50TWL47MEFC8X11.5 vs 50TRV33M6.3X8
  • 50TWL47MEFC8X11.5 vs 50TRV330M12.5X13.5
  • 50TWL47MEFC8X11.5 vs 50TRV1500MTPAVB18X21.5
  • 50TWL47MEFC8X11.5 vs 50TRV1500M18X21.5
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered