☰
50WXA100MEFCTA8X9
50WXA100MEFCTA8X9
Active
Description:  CAP ALUM 100UF 20% 50V RADIAL
Manufacturer:  Rubycon
History Price: $0.10708
In Stock: 36640
50WXA100MEFCTA8X9 Specification
Specification
Part No
50WXA100MEFCTA8X9
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
WXA
Packaging
Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
100 µF
Tolerance
?0%
Voltage - Rated
50 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Polarization
Polar
Ratings
AEC-Q200
Applications
Automotive
Lead Spacing
200 mA @ 120 Hz
Size / Dimension
240 mA @ 10 kHz
Height - Seated (Max)
0.197" (5.00mm)
Surface Mount Land Size
0.315" Dia (8.00mm)
Mounting Type
0.413" (10.50mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
50WXA100MEFCTA8X9 PDF Datasheet
50WXA100MEFCTA8X9 Related Parts
50WA1000MEFC16X20
50WA1000MEFC16X20
Rubycon
CAP ALUM 1000UF 20% 50V RADIAL
50WA1000MEFCGC16X20
50WA1000MEFCGC16X20
Rubycon
CAP ALUM 1000UF 20% 50V RADIAL
50WA100MEFC8X9
50WA100MEFC8X9
Rubycon
CAP ALUM 100UF 20% 50V RADIAL
50WA100MEFCT78X9
50WA100MEFCT78X9
Rubycon
CAP ALUM 100UF 20% 50V RADIAL
50WA100MEFCTA8X9
50WA100MEFCTA8X9
Rubycon
CAP ALUM 100UF 20% 50V RADIAL
50WA150MEFCT810X9
50WA150MEFCT810X9
Rubycon
CAP ALUM 150UF 20% 50V RADIAL
50WA2200MEFC18X25
50WA2200MEFC18X25
Rubycon
CAP ALUM 2200UF 20% 50V RADIAL
50WA2200MEFCGC18X25
50WA2200MEFCGC18X25
Rubycon
CAP ALUM 2200UF 20% 50V RADIAL
50WA470MEFC16X16
50WA470MEFC16X16
Rubycon
CAP ALUM 470UF 20% 50V RADIAL
50WA470MEFCGC16X16
50WA470MEFCGC16X16
Rubycon
CAP ALUM 470UF 20% 50V RADIAL
50WXA1000MEFC16X20
50WXA1000MEFC16X20
Rubycon
CAP ALUM 1000UF 20% 50V RADIAL
50WXA1000MEFCGC16X20
50WXA1000MEFCGC16X20
Rubycon
CAP ALUM 1000UF 20% 50V RADIAL
50WXA100MEFCTA8X9 Compare Parts
  • 50WXA100MEFCTA8X9 vs 50WXA680MEFC16X16
  • 50WXA100MEFCTA8X9 vs 50WXA470MEFCGC16X16
  • 50WXA100MEFCTA8X9 vs 50WXA470MEFCG412.5X16
  • 50WXA100MEFCTA8X9 vs 50WXA470MEFC16X16
  • 50WXA100MEFCTA8X9 vs 50WXA470MEFC12.5X16
  • 50WXA100MEFCTA8X9 vs 50WXA2200MEFCGC18X25
  • 50WXA100MEFCTA8X9 vs 50WXA150MEFCT810X9
  • 50WXA100MEFCTA8X9 vs 50WXA100MEFCT78X9
  • 50WXA100MEFCTA8X9 vs 50WXA1000MEFCGC16X20
  • 50WXA100MEFCTA8X9 vs 50WXA1000MEFC16X20
  • 50WXA100MEFCTA8X9 vs 50WA470MEFCGC16X16
  • 50WXA100MEFCTA8X9 vs 50WA470MEFC16X16
  • 50WXA100MEFCTA8X9 vs 50WA2200MEFCGC18X25
  • 50WXA100MEFCTA8X9 vs 50WA2200MEFC18X25
  • 50WXA100MEFCTA8X9 vs 50WA150MEFCT810X9
  • 50WXA100MEFCTA8X9 vs 50WA100MEFCTA8X9
  • 50WXA100MEFCTA8X9 vs 50WA100MEFCT78X9
  • 50WXA100MEFCTA8X9 vs 50WA100MEFC8X9
  • 50WXA100MEFCTA8X9 vs 50WA1000MEFCGC16X20
  • 50WXA100MEFCTA8X9 vs 50WA1000MEFC16X20
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.