☰
63CEV33M8X10.5
63CEV33M8X10.5
Active
Description:  CAP ALUM HYB SMD
Manufacturer:  Rubycon
History Price: $1.38
In Stock: 28200
63CEV33M8X10.5 Specification
Specification
Part No
63CEV33M8X10.5
Category
Aluminum Polymer Capacitors
Manufacturer
Rubycon
Series
CEV
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Hybrid
Capacitance
33 µF
Tolerance
±20%
Voltage - Rated
63 V
ESR (Equivalent Series Resistance)
40mOhm
Lifetime @ Temp.
10000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Ratings
AEC-Q200
Applications
Automotive
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
0.315" Dia (8.00mm)
Lead Spacing
0.413" (10.50mm)
Size / Dimension
0.327" L x 0.327" W (8.30mm x 8.30mm)
Height - Seated (Max)
Surface Mount
Surface Mount Land Size
Radial, Can - SMD
Mounting Type
1.7 A @ 100 kHz
Package / Case
170 mA @ 100 Hz
63CEV33M8X10.5 PDF Datasheet
63CEV33M8X10.5 Related Parts
63CEV56M10X10.5
63CEV56M10X10.5
Rubycon
CAP ALUM HYB SMD
63CFV33M8X10.5
63CFV33M8X10.5
Rubycon
CAP ALUM HYB SMD
63CFV56M10X10.5
63CFV56M10X10.5
Rubycon
CAP ALUM HYB SMD
63CZE33M8X9
63CZE33M8X9
Rubycon
CAP ALUM HYB SMD
63CZE56M10X9
63CZE56M10X9
Rubycon
CAP ALUM HYB SMD
63CZF33M8X9
63CZF33M8X9
Rubycon
CAP ALUM HYB 33UF 20% 63V T/H
63CZF56M10X9
63CZF56M10X9
Rubycon
CAP ALUM HYB 56UF 20% 63V T/H
63CEV33M8X10.5 Compare Parts
  • 63CEV33M8X10.5 vs 63CZF33M8X9
  • 63CEV33M8X10.5 vs 63CZE56M10X9
  • 63CEV33M8X10.5 vs 63CZE33M8X9
  • 63CEV33M8X10.5 vs 63CFV56M10X10.5
  • 63CEV33M8X10.5 vs 63CFV33M8X10.5
  • 63CEV33M8X10.5 vs 63CEV56M10X10.5
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you