Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Polymer Capacitors
/ Rubycon 63CZF56M10X9
63CZF56M10X9
Active
Aluminum Polymer Capacitors
Description:
CAP ALUM HYB 56UF 20% 63V T/H
Manufacturer:
Rubycon
Datasheet:
63CZF56M10X9 Datasheet
History Price: $1.68
In Stock: 8080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
63CZF56M10X9 Specification
Specification
Part No
63CZF56M10X9
Category
Aluminum Polymer Capacitors
Manufacturer
Rubycon
Series
CZF
Packaging
Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Hybrid
Capacitance
56 µF
Tolerance
±20%
Voltage - Rated
63 V
ESR (Equivalent Series Resistance)
30mOhm
Lifetime @ Temp.
4000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 125℃
Ratings
AEC-Q200
Applications
Automotive
Ripple Current @ Low Frequency
210 mA @ 100 Hz
Ripple Current @ High Frequency
1.4 A @ 100 kHz
Lead Spacing
0.197" (5.00mm)
Size / Dimension
0.394" Dia (10.00mm)
Height - Seated (Max)
0.413" (10.50mm)
Surface Mount Land Size
-
Mounting Type
Through Hole
Package / Case
Radial, Can
63CZF56M10X9 PDF Datasheet
63CZF56M10X9 Datasheet
Click and Download: 63CZF56M10X9 Datasheet
63CZF56M10X9 Related Parts
63CEV33M8X10.5
Rubycon
CAP ALUM HYB SMD
63CEV56M10X10.5
Rubycon
CAP ALUM HYB SMD
63CFV33M8X10.5
Rubycon
CAP ALUM HYB SMD
63CFV56M10X10.5
Rubycon
CAP ALUM HYB SMD
63CZE33M8X9
Rubycon
CAP ALUM HYB SMD
63CZE56M10X9
Rubycon
CAP ALUM HYB SMD
63CZF33M8X9
Rubycon
CAP ALUM HYB 33UF 20% 63V T/H
63CZF56M10X9 Compare Parts
63CZF56M10X9 vs 63CZE56M10X9
63CZF56M10X9 vs 63CZE33M8X9
63CZF56M10X9 vs 63CFV56M10X10.5
63CZF56M10X9 vs 63CFV33M8X10.5
63CZF56M10X9 vs 63CEV56M10X10.5
63CZF56M10X9 vs 63CEV33M8X10.5
Customer Reviews
4.95 out of 5.00 stars from 154 customer reviews from all over the world
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you