☰
63MS710MEFCTZ6.3X7
63MS710MEFCTZ6.3X7
Obsolete
Description:  CAP ALUM 10UF 20% 63V RADIAL
Manufacturer:  Rubycon
History Price: Obsolete
In Stock: 28720
63MS710MEFCTZ6.3X7 Specification
Specification
Part No
63MS710MEFCTZ6.3X7
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
MS7
Packaging
Tape & Box (TB)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
10 µF
Tolerance
?0%
Voltage - Rated
63 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
1000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
45 mA @ 120 Hz
Size / Dimension
-
Height - Seated (Max)
0.197" (5.00mm)
Surface Mount Land Size
0.248" Dia (6.30mm)
Mounting Type
0.315" (8.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
63MS710MEFCTZ6.3X7 PDF Datasheet
63MS710MEFCTZ6.3X7 Related Parts
63MS710MEFC6.3X7
63MS710MEFC6.3X7
Rubycon
CAP ALUM 10UF 20% 63V RADIAL
63MS71MEFCT54X7
63MS71MEFCT54X7
Rubycon
CAP ALUM 1UF 20% 63V RADIAL
63MS71MEFCTZ4X7
63MS71MEFCTZ4X7
Rubycon
CAP ALUM 1UF 20% 63V RADIAL
63MS73.3MEFCT55X7
63MS73.3MEFCT55X7
Rubycon
CAP ALUM 3.3UF 20% 63V RADIAL
63MXC10000MEFCSN35X45
63MXC10000MEFCSN35X45
Rubycon
CAP ALUM 10000UF 20% 63V SNAP
63MXC10000MEFCSN35X50
63MXC10000MEFCSN35X50
Rubycon
CAP ALUM 10000UF 20% 63V SNAP
63MXC12000MEFCSN35X50
63MXC12000MEFCSN35X50
Rubycon
CAP ALUM 12000UF 20% 63V SNAP
63MXC1800MEFCSN22X30
63MXC1800MEFCSN22X30
Rubycon
CAP ALUM 1800UF 20% 63V SNAP
63MXC2200MEFCSN22X35
63MXC2200MEFCSN22X35
Rubycon
CAP ALUM 2200UF 20% 63V SNAP
63MXC2200MEFCSN25X25
63MXC2200MEFCSN25X25
Rubycon
CAP ALUM 2200UF 20% 63V SNAP
63MXC2700MEFCSN25X30
63MXC2700MEFCSN25X30
Rubycon
CAP ALUM 2700UF 20% 63V SNAP
63MXC3300MEFCSN25X35
63MXC3300MEFCSN25X35
Rubycon
CAP ALUM 3300UF 20% 63V SNAP
63MS710MEFCTZ6.3X7 Compare Parts
  • 63MS710MEFCTZ6.3X7 vs 63MXG8200MEFCSN30X40
  • 63MS710MEFCTZ6.3X7 vs 63MXG6800MEFCSN35X30
  • 63MS710MEFCTZ6.3X7 vs 63MXG6800MEFCSN30X35
  • 63MS710MEFCTZ6.3X7 vs 63MXG6800MEFCSN25X45
  • 63MS710MEFCTZ6.3X7 vs 63MXG5600MEFCSN35X25
  • 63MS710MEFCTZ6.3X7 vs 63MXG5600MEFCSN30X30
  • 63MS710MEFCTZ6.3X7 vs 63MXG5600MEFCSN25X40
  • 63MS710MEFCTZ6.3X7 vs 63MXG4700MEFCSN30X30
  • 63MS710MEFCTZ6.3X7 vs 63MXG4700MEFCSN25X35
  • 63MS710MEFCTZ6.3X7 vs 63MXG4700MEFCSN22X45
  • 63MS710MEFCTZ6.3X7 vs 63MXG3900MEFCSN25X30
  • 63MS710MEFCTZ6.3X7 vs 63MXG3900MEFCSN22X40
  • 63MS710MEFCTZ6.3X7 vs 63MXG3300MEFCSN25X30
  • 63MS710MEFCTZ6.3X7 vs 63MXG3300MEFCSN22X35
  • 63MS710MEFCTZ6.3X7 vs 63MXG2700MEFCSN25X25
  • 63MS710MEFCTZ6.3X7 vs 63MXG2700MEFCSN22X30
  • 63MS710MEFCTZ6.3X7 vs 63MXG2200MEFCSN20X35
  • 63MS710MEFCTZ6.3X7 vs 63MXG1800MEFCSN20X30
  • 63MS710MEFCTZ6.3X7 vs 63MXG15000MEFCSN35X50
  • 63MS710MEFCTZ6.3X7 vs 63MXG12000MEFCSN35X45
  • 63MS710MEFCTZ6.3X7 vs 63MXG10000MEFCSN35X40
  • 63MS710MEFCTZ6.3X7 vs 63MXC8200MEFCSN35X45
  • 63MS710MEFCTZ6.3X7 vs 63MXC8200MEFCSN35X40
  • 63MS710MEFCTZ6.3X7 vs 63MXC8200MEFCSN30X50
  • 63MS710MEFCTZ6.3X7 vs 63MXC6800MEFCSN35X35
  • 63MS710MEFCTZ6.3X7 vs 63MXC6800MEFCSN30X50
  • 63MS710MEFCTZ6.3X7 vs 63MXC6800MEFCSN30X40
  • 63MS710MEFCTZ6.3X7 vs 63MXC4700MEFCSN30X35
  • 63MS710MEFCTZ6.3X7 vs 63MXC4700MEFCSN25X50
  • 63MS710MEFCTZ6.3X7 vs 63MXC4700MEFCSN25X45
  • 63MS710MEFCTZ6.3X7 vs 63MXC3900MEFCSN25X40
  • 63MS710MEFCTZ6.3X7 vs 63MXC3300MEFCSN30X25
  • 63MS710MEFCTZ6.3X7 vs 63MXC3300MEFCSN25X35
  • 63MS710MEFCTZ6.3X7 vs 63MXC2700MEFCSN25X30
  • 63MS710MEFCTZ6.3X7 vs 63MXC2200MEFCSN25X25
  • 63MS710MEFCTZ6.3X7 vs 63MXC2200MEFCSN22X35
  • 63MS710MEFCTZ6.3X7 vs 63MXC1800MEFCSN22X30
  • 63MS710MEFCTZ6.3X7 vs 63MXC12000MEFCSN35X50
  • 63MS710MEFCTZ6.3X7 vs 63MXC10000MEFCSN35X50
  • 63MS710MEFCTZ6.3X7 vs 63MXC10000MEFCSN35X45
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.