Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 63MXC2700MEFCSN25X30
63MXC2700MEFCSN25X30
Not For New Designs
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 2700UF 20% 63V SNAP
Manufacturer:
Rubycon
Datasheet:
63MXC2700MEFCSN25X30 Datasheet
History Price: $3.2291
In Stock: 20080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
63MXC2700MEFCSN25X30 Specification
Specification
Part No
63MXC2700MEFCSN25X30
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
MXC
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
2700 µF
Tolerance
?0%
Voltage - Rated
63 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
3000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
2.11 A @ 120 Hz
Size / Dimension
2.4265 A @ 10 kHz
Height - Seated (Max)
0.394" (10.00mm)
Surface Mount Land Size
0.984" Dia (25.00mm)
Mounting Type
1.260" (32.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
63MXC2700MEFCSN25X30 PDF Datasheet
63MXC2700MEFCSN25X30 Datasheet
Click and Download: 63MXC2700MEFCSN25X30 Datasheet
63MXC2700MEFCSN25X30 Related Parts
63MS710MEFC6.3X7
Rubycon
CAP ALUM 10UF 20% 63V RADIAL
63MS710MEFCTZ6.3X7
Rubycon
CAP ALUM 10UF 20% 63V RADIAL
63MS71MEFCT54X7
Rubycon
CAP ALUM 1UF 20% 63V RADIAL
63MS71MEFCTZ4X7
Rubycon
CAP ALUM 1UF 20% 63V RADIAL
63MS73.3MEFCT55X7
Rubycon
CAP ALUM 3.3UF 20% 63V RADIAL
63MXC10000MEFCSN35X45
Rubycon
CAP ALUM 10000UF 20% 63V SNAP
63MXC10000MEFCSN35X50
Rubycon
CAP ALUM 10000UF 20% 63V SNAP
63MXC12000MEFCSN35X50
Rubycon
CAP ALUM 12000UF 20% 63V SNAP
63MXC1800MEFCSN22X30
Rubycon
CAP ALUM 1800UF 20% 63V SNAP
63MXC2200MEFCSN22X35
Rubycon
CAP ALUM 2200UF 20% 63V SNAP
63MXC2200MEFCSN25X25
Rubycon
CAP ALUM 2200UF 20% 63V SNAP
63MXC3300MEFCSN25X35
Rubycon
CAP ALUM 3300UF 20% 63V SNAP
63MXC2700MEFCSN25X30 Compare Parts
63MXC2700MEFCSN25X30 vs 63MXG8200MEFCSN30X40
63MXC2700MEFCSN25X30 vs 63MXG6800MEFCSN35X30
63MXC2700MEFCSN25X30 vs 63MXG6800MEFCSN30X35
63MXC2700MEFCSN25X30 vs 63MXG6800MEFCSN25X45
63MXC2700MEFCSN25X30 vs 63MXG5600MEFCSN35X25
63MXC2700MEFCSN25X30 vs 63MXG5600MEFCSN30X30
63MXC2700MEFCSN25X30 vs 63MXG5600MEFCSN25X40
63MXC2700MEFCSN25X30 vs 63MXG4700MEFCSN30X30
63MXC2700MEFCSN25X30 vs 63MXG4700MEFCSN25X35
63MXC2700MEFCSN25X30 vs 63MXG4700MEFCSN22X45
63MXC2700MEFCSN25X30 vs 63MXG3900MEFCSN25X30
63MXC2700MEFCSN25X30 vs 63MXG3900MEFCSN22X40
63MXC2700MEFCSN25X30 vs 63MXG3300MEFCSN25X30
63MXC2700MEFCSN25X30 vs 63MXG3300MEFCSN22X35
63MXC2700MEFCSN25X30 vs 63MXG2700MEFCSN25X25
63MXC2700MEFCSN25X30 vs 63MXG2700MEFCSN22X30
63MXC2700MEFCSN25X30 vs 63MXG2200MEFCSN20X35
63MXC2700MEFCSN25X30 vs 63MXG1800MEFCSN20X30
63MXC2700MEFCSN25X30 vs 63MXG15000MEFCSN35X50
63MXC2700MEFCSN25X30 vs 63MXG12000MEFCSN35X45
63MXC2700MEFCSN25X30 vs 63MXG10000MEFCSN35X40
63MXC2700MEFCSN25X30 vs 63MXC8200MEFCSN35X45
63MXC2700MEFCSN25X30 vs 63MXC8200MEFCSN35X40
63MXC2700MEFCSN25X30 vs 63MXC8200MEFCSN30X50
63MXC2700MEFCSN25X30 vs 63MXC6800MEFCSN35X35
63MXC2700MEFCSN25X30 vs 63MXC6800MEFCSN30X50
63MXC2700MEFCSN25X30 vs 63MXC6800MEFCSN30X40
63MXC2700MEFCSN25X30 vs 63MXC4700MEFCSN30X35
63MXC2700MEFCSN25X30 vs 63MXC4700MEFCSN25X50
63MXC2700MEFCSN25X30 vs 63MXC4700MEFCSN25X45
63MXC2700MEFCSN25X30 vs 63MXC3900MEFCSN25X40
63MXC2700MEFCSN25X30 vs 63MXC3300MEFCSN30X25
63MXC2700MEFCSN25X30 vs 63MXC3300MEFCSN25X35
63MXC2700MEFCSN25X30 vs 63MXC2200MEFCSN25X25
63MXC2700MEFCSN25X30 vs 63MXC2200MEFCSN22X35
63MXC2700MEFCSN25X30 vs 63MXC1800MEFCSN22X30
63MXC2700MEFCSN25X30 vs 63MXC12000MEFCSN35X50
63MXC2700MEFCSN25X30 vs 63MXC10000MEFCSN35X50
63MXC2700MEFCSN25X30 vs 63MXC10000MEFCSN35X45
63MXC2700MEFCSN25X30 vs 63MS73.3MEFCT55X7
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund