Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Rubycon 63ST3.3M5750-ND
63ST3.3M5750-ND
Obsolete
Film Capacitors
Description:
CAP FILM 3.3UF 20% 63VDC 2220
Manufacturer:
Rubycon
Datasheet:
63ST3.3M5750-ND Datasheet
History Price: Obsolete
In Stock: 6920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
63ST3.3M5750-ND Specification
Specification
Part No
63ST3.3M5750-ND
Category
Film Capacitors
Manufacturer
Rubycon
Series
PMLCAP?, ST
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
3.3 µF
Tolerance
?0%
Voltage Rating - AC
-
Voltage Rating - DC
63V
Dielectric Material
Acrylic, Metallized
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Surface Mount
Package / Case
2220 (5750 Metric)
Size / Dimension
0.224" L x 0.197" W (5.70mm x 5.00mm)
Height - Seated (Max)
0.110" (2.80mm)
Termination
Solder Pads
Lead Spacing
-
Applications
DC Link, DC Filtering
Ratings
-
Features
-
ESR (Equivalent Series Resistance)
-
63ST3.3M5750-ND Related Parts
63ST105MC24532
Rubycon
CAP FILM 1UF 20% 63VDC 1812
63ST155MC44532
Rubycon
CAP FILM 1.5UF 20% 63VDC 1812
63ST224MA23216
Rubycon
CAP FILM 0.22UF 20% 63VDC 1206
63ST225MD15750
Rubycon
CAP FILM 2.2UF 20% 63VDC 2220
63ST334MB13225
Rubycon
CAP FILM 0.33UF 20% 63VDC 1210
63ST335MD35750
Rubycon
CAP FILM 3.3UF 20% 63VDC 2220
63ST474MB23225
Rubycon
CAP FILM 0.47UF 20% 63VDC 1210
63ST683MA13216
Rubycon
CAP FILM 0.068UF 20% 63VDC 1206
63ST684MC14532
Rubycon
CAP FILM 0.68UF 20% 63VDC 1812
63ST103K3216-ND
Rubycon
CAP FILM 10000PF 10% 63VDC 1206
63ST105M4532
Rubycon
CAP FILM 1UF 20% 63VDC 1812
63ST105M4532X
Rubycon
CAP FILM 1UF 20% 63VDC 1812
63ST3.3M5750-ND Compare Parts
63ST3.3M5750-ND vs 63ST683MA13216
63ST3.3M5750-ND vs 63ST474MB23225
63ST3.3M5750-ND vs 63ST335MD35750
63ST3.3M5750-ND vs 63ST334MB13225
63ST3.3M5750-ND vs 63ST225MD15750
63ST3.3M5750-ND vs 63ST224MA23216
63ST3.3M5750-ND vs 63ST155MC44532
63ST3.3M5750-ND vs 63ST105MC24532
63ST3.3M5750-ND vs 63ST684M4532X
63ST3.3M5750-ND vs 63ST684M4532
63ST3.3M5750-ND vs 63ST683M3216
63ST3.3M5750-ND vs 63ST474M3225X
63ST3.3M5750-ND vs 63ST474M3225
63ST3.3M5750-ND vs 63ST335M5750-ND
63ST3.3M5750-ND vs 63ST225M5750X
63ST3.3M5750-ND vs 63ST225M5750
63ST3.3M5750-ND vs 63ST224M3216X
63ST3.3M5750-ND vs 63ST224M3216
63ST3.3M5750-ND vs 63ST155M4532X
63ST3.3M5750-ND vs 63ST155M4532
63ST3.3M5750-ND vs 63ST105M4532X
63ST3.3M5750-ND vs 63ST105M4532
63ST3.3M5750-ND vs 63ST103K3216-ND
Customer Reviews
4.95 out of 5.00 stars from 122 customer reviews from all over the world
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!