Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Polymer Capacitors
/ Rubycon 6SW150MDR1-ND
6SW150MDR1-ND
Not For New Designs
Aluminum Polymer Capacitors
Description:
CAP ALUM POLY 150UF 20% 6.3V SMD
Manufacturer:
Rubycon
Datasheet:
6SW150MDR1-ND Datasheet
History Price: $0.95445
In Stock: 31760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
6SW150MDR1-ND Specification
Specification
Part No
6SW150MDR1-ND
Category
Aluminum Polymer Capacitors
Manufacturer
Rubycon
Series
PC-CON, SW
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Polymer
Capacitance
150 µF
Tolerance
±20%
Voltage - Rated
6.3 V
ESR (Equivalent Series Resistance)
9mOhm
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Ratings
-
Applications
General Purpose
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
-
Lead Spacing
-
Size / Dimension
0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max)
0.114" (2.90mm)
Surface Mount Land Size
-
Mounting Type
Surface Mount
Package / Case
2917 (7343 Metric)
6SW150MDR1-ND PDF Datasheet
6SW150MDR1-ND Datasheet
Click and Download: 6SW150MDR1-ND Datasheet
6SW150MDR1-ND Related Parts
6SW100M
Rubycon
CAP ALUM POLY 100UF 20% 6.3V SMD
6SW120M
Rubycon
CAP ALUM POLY 120UF 20% 6.3V SMD
6SW150M
Rubycon
CAP ALUM POLY 150UF 20% 6.3V SMD
6SW180M
Rubycon
CAP ALUM POLY 180UF 20% 6.3V SMD
6SW220M
Rubycon
CAP ALUM POLY 220UF 20% 6.3V SMD
6SWZ120MR09
Rubycon
CAP ALUM POLY 120UF 20% 6.3V SMD
6SWZ150MR09
Rubycon
CAP ALUM POLY 150UF 20% 6.3V SMD
6SWZ150MR15
Rubycon
CAP ALUM POLY 150UF 20% 6.3V SMD
6SW100MX
Rubycon
CAP ALUM POLY 100UF 20% 6.3V SMD
6SW180MX
Rubycon
CAP ALUM POLY 180UF 20% 6.3V SMD
6SW220MX
Rubycon
CAP ALUM POLY 220UF 20% 6.3V SMD
6SW150MDR1-ND Compare Parts
6SW150MDR1-ND vs 6SWZ150MR09
6SW150MDR1-ND vs 6SWZ120MR09
6SW150MDR1-ND vs 6SW220M
6SW150MDR1-ND vs 6SW180M
6SW150MDR1-ND vs 6SW150M
6SW150MDR1-ND vs 6SW120M
6SW150MDR1-ND vs 6SW100M
6SW150MDR1-ND vs 6SW220MX
6SW150MDR1-ND vs 6SW180MX
6SW150MDR1-ND vs 6SW100MX
Customer Reviews
4.95 out of 5.00 stars from 138 customer reviews from all over the world
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right