☰
6SW220M
6SW220M
Obsolete
Description:  CAP ALUM POLY 220UF 20% 6.3V SMD
Manufacturer:  Rubycon
Datasheet:   6SW220M Datasheet
History Price: Obsolete
In Stock: 24180
6SW220M Specification
Specification
Part No
6SW220M
Category
Aluminum Polymer Capacitors
Manufacturer
Rubycon
Series
PC-CON, SW
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Polymer
Capacitance
220 µF
Tolerance
±20%
Voltage - Rated
6.3 V
ESR (Equivalent Series Resistance)
9mOhm
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Ratings
-
Applications
General Purpose
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
3.5 A @ 100 kHz
Lead Spacing
-
Size / Dimension
0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max)
0.114" (2.90mm)
Surface Mount Land Size
0.287" L x 0.169" W (7.30mm x 4.30mm)
Mounting Type
Surface Mount
Package / Case
2917 (7343 Metric)
6SW220M PDF Datasheet
6SW220M Related Parts
6SW100M
6SW100M
Rubycon
CAP ALUM POLY 100UF 20% 6.3V SMD
6SW120M
6SW120M
Rubycon
CAP ALUM POLY 120UF 20% 6.3V SMD
6SW150M
6SW150M
Rubycon
CAP ALUM POLY 150UF 20% 6.3V SMD
6SW180M
6SW180M
Rubycon
CAP ALUM POLY 180UF 20% 6.3V SMD
6SWZ120MR09
6SWZ120MR09
Rubycon
CAP ALUM POLY 120UF 20% 6.3V SMD
6SWZ150MR09
6SWZ150MR09
Rubycon
CAP ALUM POLY 150UF 20% 6.3V SMD
6SWZ150MR15
6SWZ150MR15
Rubycon
CAP ALUM POLY 150UF 20% 6.3V SMD
6SW100MX
6SW100MX
Rubycon
CAP ALUM POLY 100UF 20% 6.3V SMD
6SW150MDR1-ND
6SW150MDR1-ND
Rubycon
CAP ALUM POLY 150UF 20% 6.3V SMD
6SW180MX
6SW180MX
Rubycon
CAP ALUM POLY 180UF 20% 6.3V SMD
6SW220MX
6SW220MX
Rubycon
CAP ALUM POLY 220UF 20% 6.3V SMD
6SW220M Compare Parts
  • 6SW220M vs 6SWZ150MR09
  • 6SW220M vs 6SWZ120MR09
  • 6SW220M vs 6SW180M
  • 6SW220M vs 6SW150M
  • 6SW220M vs 6SW120M
  • 6SW220M vs 6SW100M
  • 6SW220M vs 6SW220MX
  • 6SW220M vs 6SW180MX
  • 6SW220M vs 6SW150MDR1-ND
  • 6SW220M vs 6SW100MX
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right