☰
CML0603X7R563KT50V
CML0603X7R563KT50V
Active
Description:  CAP CER 0.056UF 50V X7R 0603
Manufacturer:  Stackpole Electronics
History Price: $0.01115
In Stock: 19600
CML0603X7R563KT50V Specification
Specification
Part No
CML0603X7R563KT50V
Category
Ceramic Capacitors
Manufacturer
Stackpole Electronics
Series
CML_X7R
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.056 µF
Tolerance
?0%
Voltage - Rated
50V
Temperature Coefficient
X7R
Operating Temperature
-55℃ ~ 125℃
Features
-
Ratings
-
Applications
General Purpose
Failure Rate
-
Mounting Type
Surface Mount, MLCC
Package / Case
0603 (1608 Metric)
Size / Dimension
0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max)
-
Thickness (Max)
0.037" (0.95mm)
Lead Spacing
-
Lead Style
-
CML0603X7R563KT50V Related Parts
CML101J100
CML101J100
NTE Electronics
CAP CER 100PF 100V C0G RADIAL
CML102J100
CML102J100
NTE Electronics
CAP CER 1000PF 100V C0G/NP0 RAD
CML102K100
CML102K100
NTE Electronics
CAP CER 1000PF 100V X7R RADIAL
CML103J100
CML103J100
NTE Electronics
CAP CER 10000PF 100V C0G/NP0 RAD
CML103M50
CML103M50
NTE Electronics
CAP CER 10000PF 50V Z5U RADIAL
CML105K100
CML105K100
NTE Electronics
CAP CER 1UF 100V X7R RADIAL
CML105M50
CML105M50
NTE Electronics
CAP CER 1UF 50V Z5U RADIAL
CML150J100
CML150J100
NTE Electronics
CAP CER 15PF 100V C0G/NP0 RADIAL
CML151J100
CML151J100
NTE Electronics
CAP CER 150PF 100V C0G RADIAL
CML152J100
CML152J100
NTE Electronics
CAP CER 1500PF 100V C0G/NP0 RAD
CML152K100
CML152K100
NTE Electronics
CAP CER 1500PF 100V X7R RADIAL
CML153J100
CML153J100
NTE Electronics
CAP CER 0.015UF 100V C0G/NP0 RAD
CML0603X7R563KT50V Compare Parts
  • CML0603X7R563KT50V vs CML683M50
  • CML0603X7R563KT50V vs CML683K100
  • CML0603X7R563KT50V vs CML682K100
  • CML0603X7R563KT50V vs CML682J100
  • CML0603X7R563KT50V vs CML681J100
  • CML0603X7R563KT50V vs CML680J100
  • CML0603X7R563KT50V vs CML474M50
  • CML0603X7R563KT50V vs CML474K100
  • CML0603X7R563KT50V vs CML473M50
  • CML0603X7R563KT50V vs CML473K100
  • CML0603X7R563KT50V vs CML473J100
  • CML0603X7R563KT50V vs CML472K100
  • CML0603X7R563KT50V vs CML472J100
  • CML0603X7R563KT50V vs CML471J100
  • CML0603X7R563KT50V vs CML470J100
  • CML0603X7R563KT50V vs CML334M50
  • CML0603X7R563KT50V vs CML334K100
  • CML0603X7R563KT50V vs CML333K100
  • CML0603X7R563KT50V vs CML333J100
  • CML0603X7R563KT50V vs CML332K100
  • CML0603X7R563KT50V vs CML332J100
  • CML0603X7R563KT50V vs CML331J100
  • CML0603X7R563KT50V vs CML225M50
  • CML0603X7R563KT50V vs CML224M50
  • CML0603X7R563KT50V vs CML224K100
  • CML0603X7R563KT50V vs CML223M50
  • CML0603X7R563KT50V vs CML223K100
  • CML0603X7R563KT50V vs CML223J100
  • CML0603X7R563KT50V vs CML222K100
  • CML0603X7R563KT50V vs CML222J100
  • CML0603X7R563KT50V vs CML221J100
  • CML0603X7R563KT50V vs CML220J100
  • CML0603X7R563KT50V vs CML155M50
  • CML0603X7R563KT50V vs CML154M50
  • CML0603X7R563KT50V vs CML154K100
  • CML0603X7R563KT50V vs CML153M50
  • CML0603X7R563KT50V vs CML153K100
  • CML0603X7R563KT50V vs CML153J100
  • CML0603X7R563KT50V vs CML152K100
  • CML0603X7R563KT50V vs CML152J100
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.