VE-010M1HTR-0405S
VE-010M1HTR-0405S
Active
Description:  CAP ALUM 1UF 20% 50V SMD
Manufacturer:  Surge Components
History Price: Active
In Stock: 33600
VE-010M1HTR-0405S Specification
Specification
Part No
VE-010M1HTR-0405S
Category
Aluminum Electrolytic Capacitors
Manufacturer
Surge Components
Series
VE
Packaging
Tape & Reel (TR),Strip
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1 µF
Tolerance
?0%
Voltage - Rated
50 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
10 mA @ 120 Hz
Size / Dimension
-
Height - Seated (Max)
-
Surface Mount Land Size
0.157" Dia (4.00mm)
Mounting Type
0.217" (5.50mm)
Package / Case
0.169" L x 0.169" W (4.30mm x 4.30mm)
Ripple Current @ Low Frequency
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
VE-010M1HTR-0405S PDF Datasheet
VE-010M1HTR-0405S Related Parts
VE-100M1CTR-0405S
VE-100M1CTR-0405S
Surge Components
CAP ALUM 10UF 20% 16V SMD
VE-100M1HTR-0505S
VE-100M1HTR-0505S
Surge Components
CAP ALUM 10UF 20% 50V SMD
VE-101M1CTR-0605S
VE-101M1CTR-0605S
Surge Components
CAP ALUM 100UF 20% 16V SMD
VE-101M1CTR-0806S
VE-101M1CTR-0806S
Surge Components
CAP ALUM 100UF 20% 16V SMD
VE-101M1ETR-0607S
VE-101M1ETR-0607S
Surge Components
CAP ALUM 100UF 20% 25V SMD
VE-101M1ETR-0806S
VE-101M1ETR-0806S
Surge Components
CAP ALUM 100UF 20% 25V SMD
VE-101M1HTR-0810S
VE-101M1HTR-0810S
Surge Components
CAP ALUM 100UF 20% 50V SMD
VE-101M1VTR-0810S
VE-101M1VTR-0810S
Surge Components
CAP ALUM 100UF 20% 35V SMD
VE-102M1CTR-1313S
VE-102M1CTR-1313S
Surge Components
CAP ALUM 1000UF 20% 16V SMD
VE-102M1ETR-1313S
VE-102M1ETR-1313S
Surge Components
CAP ALUM 1000UF 20% 25V SMD
VE-102M1HTR-1621S
VE-102M1HTR-1621S
Surge Components
CAP ALUM 1000UF 20% 50V SMD
VE-102M1HTR-1816S
VE-102M1HTR-1816S
Surge Components
CAP ALUM 1000UF 20% 50V SMD
VE-010M1HTR-0405S Compare Parts
  • VE-010M1HTR-0405S vs VE-471M1VTR-1313S
  • VE-010M1HTR-0405S vs VE-471M1HTR-1316S
  • VE-010M1HTR-0405S vs VE-471M1ETR-1010S
  • VE-010M1HTR-0405S vs VE-471M1CTR-1010S
  • VE-010M1HTR-0405S vs VE-470M1ETR-0605S
  • VE-010M1HTR-0405S vs VE-470M1CTR-0505S
  • VE-010M1HTR-0405S vs VE-331M1VTR-1010S
  • VE-010M1HTR-0405S vs VE-331M1HTR-1313S
  • VE-010M1HTR-0405S vs VE-331M1ETR-1010S
  • VE-010M1HTR-0405S vs VE-331M1CTR-1008S
  • VE-010M1HTR-0405S vs VE-331M1CTR-0810S
  • VE-010M1HTR-0405S vs VE-222M1VTR-1816S
  • VE-010M1HTR-0405S vs VE-222M1VTR-1621S
  • VE-010M1HTR-0405S vs VE-222M1ETR-1616S
  • VE-010M1HTR-0405S vs VE-222M1CTR-1616S
  • VE-010M1HTR-0405S vs VE-221M1VTR-1010S
  • VE-010M1HTR-0405S vs VE-221M1VTR-0810S
  • VE-010M1HTR-0405S vs VE-221M1HTR-1010S
  • VE-010M1HTR-0405S vs VE-221M1ETR-1008S
  • VE-010M1HTR-0405S vs VE-221M1ETR-0810S
  • VE-010M1HTR-0405S vs VE-221M1CTR-0810S
  • VE-010M1HTR-0405S vs VE-221M1CTR-0607S
  • VE-010M1HTR-0405S vs VE-220M1CTR-0405S
  • VE-010M1HTR-0405S vs VE-102M1VTR-1616S
  • VE-010M1HTR-0405S vs VE-102M1HTR-1816S
  • VE-010M1HTR-0405S vs VE-102M1HTR-1621S
  • VE-010M1HTR-0405S vs VE-102M1ETR-1313S
  • VE-010M1HTR-0405S vs VE-102M1CTR-1313S
  • VE-010M1HTR-0405S vs VE-101M1VTR-0810S
  • VE-010M1HTR-0405S vs VE-101M1HTR-0810S
  • VE-010M1HTR-0405S vs VE-101M1ETR-0806S
  • VE-010M1HTR-0405S vs VE-101M1ETR-0607S
  • VE-010M1HTR-0405S vs VE-101M1CTR-0806S
  • VE-010M1HTR-0405S vs VE-101M1CTR-0605S
  • VE-010M1HTR-0405S vs VE-100M1HTR-0505S
  • VE-010M1HTR-0405S vs VE-100M1CTR-0405S
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Johanna Meier
    Germany
    5 stars
    2026-04-04 12:56
    Fast shipping all super.
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK