Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Surge Components VE-102M1CTR-1313S
VE-102M1CTR-1313S
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 1000UF 20% 16V SMD
Manufacturer:
Surge Components
Datasheet:
VE-102M1CTR-1313S Datasheet
History Price: $1.07
In Stock: 31200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
VE-102M1CTR-1313S Specification
Specification
Part No
VE-102M1CTR-1313S
Category
Aluminum Electrolytic Capacitors
Manufacturer
Surge Components
Series
VE
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1000 µF
Tolerance
?0%
Voltage - Rated
16 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
750 mA @ 120 Hz
Size / Dimension
-
Height - Seated (Max)
-
Surface Mount Land Size
0.492" Dia (12.50mm)
Mounting Type
0.551" (14.00mm)
Package / Case
0.512" L x 0.512" W (13.00mm x 13.00mm)
Ripple Current @ Low Frequency
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
VE-102M1CTR-1313S PDF Datasheet
VE-102M1CTR-1313S Datasheet
Click and Download: VE-102M1CTR-1313S Datasheet
VE-102M1CTR-1313S Related Parts
VE-010M1HTR-0405S
Surge Components
CAP ALUM 1UF 20% 50V SMD
VE-100M1CTR-0405S
Surge Components
CAP ALUM 10UF 20% 16V SMD
VE-100M1HTR-0505S
Surge Components
CAP ALUM 10UF 20% 50V SMD
VE-101M1CTR-0605S
Surge Components
CAP ALUM 100UF 20% 16V SMD
VE-101M1CTR-0806S
Surge Components
CAP ALUM 100UF 20% 16V SMD
VE-101M1ETR-0607S
Surge Components
CAP ALUM 100UF 20% 25V SMD
VE-101M1ETR-0806S
Surge Components
CAP ALUM 100UF 20% 25V SMD
VE-101M1HTR-0810S
Surge Components
CAP ALUM 100UF 20% 50V SMD
VE-101M1VTR-0810S
Surge Components
CAP ALUM 100UF 20% 35V SMD
VE-102M1ETR-1313S
Surge Components
CAP ALUM 1000UF 20% 25V SMD
VE-102M1HTR-1621S
Surge Components
CAP ALUM 1000UF 20% 50V SMD
VE-102M1HTR-1816S
Surge Components
CAP ALUM 1000UF 20% 50V SMD
VE-102M1CTR-1313S Compare Parts
VE-102M1CTR-1313S vs VE-471M1VTR-1313S
VE-102M1CTR-1313S vs VE-471M1HTR-1316S
VE-102M1CTR-1313S vs VE-471M1ETR-1010S
VE-102M1CTR-1313S vs VE-471M1CTR-1010S
VE-102M1CTR-1313S vs VE-470M1ETR-0605S
VE-102M1CTR-1313S vs VE-470M1CTR-0505S
VE-102M1CTR-1313S vs VE-331M1VTR-1010S
VE-102M1CTR-1313S vs VE-331M1HTR-1313S
VE-102M1CTR-1313S vs VE-331M1ETR-1010S
VE-102M1CTR-1313S vs VE-331M1CTR-1008S
VE-102M1CTR-1313S vs VE-331M1CTR-0810S
VE-102M1CTR-1313S vs VE-222M1VTR-1816S
VE-102M1CTR-1313S vs VE-222M1VTR-1621S
VE-102M1CTR-1313S vs VE-222M1ETR-1616S
VE-102M1CTR-1313S vs VE-222M1CTR-1616S
VE-102M1CTR-1313S vs VE-221M1VTR-1010S
VE-102M1CTR-1313S vs VE-221M1VTR-0810S
VE-102M1CTR-1313S vs VE-221M1HTR-1010S
VE-102M1CTR-1313S vs VE-221M1ETR-1008S
VE-102M1CTR-1313S vs VE-221M1ETR-0810S
VE-102M1CTR-1313S vs VE-221M1CTR-0810S
VE-102M1CTR-1313S vs VE-221M1CTR-0607S
VE-102M1CTR-1313S vs VE-220M1CTR-0405S
VE-102M1CTR-1313S vs VE-102M1VTR-1616S
VE-102M1CTR-1313S vs VE-102M1HTR-1816S
VE-102M1CTR-1313S vs VE-102M1HTR-1621S
VE-102M1CTR-1313S vs VE-102M1ETR-1313S
VE-102M1CTR-1313S vs VE-101M1VTR-0810S
VE-102M1CTR-1313S vs VE-101M1HTR-0810S
VE-102M1CTR-1313S vs VE-101M1ETR-0806S
VE-102M1CTR-1313S vs VE-101M1ETR-0607S
VE-102M1CTR-1313S vs VE-101M1CTR-0806S
VE-102M1CTR-1313S vs VE-101M1CTR-0605S
VE-102M1CTR-1313S vs VE-100M1HTR-0505S
VE-102M1CTR-1313S vs VE-100M1CTR-0405S
VE-102M1CTR-1313S vs VE-010M1HTR-0405S
Customer Reviews
4.95 out of 5.00 stars from 68 customer reviews from all over the world
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed