☰
CD016M220C06PE50V00A
CD016M220C06PE50V00A
Active
Description:  CAP ALUM 22UF 20% 16V SMD
Manufacturer:  Suscon
History Price: $0.232
In Stock: 46720
CD016M220C06PE50V00A Specification
Specification
Part No
CD016M220C06PE50V00A
Category
Aluminum Electrolytic Capacitors
Manufacturer
Suscon
Series
CD
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
22 µF
Tolerance
?0%
Voltage - Rated
16 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Polarization
Polar
Ratings
AEC-Q200
Applications
Automotive
Lead Spacing
31.5 mA @ 120 Hz
Size / Dimension
-
Height - Seated (Max)
0.157" Dia (4.00mm)
Surface Mount Land Size
0.236" (6.00mm)
Mounting Type
0.169" L x 0.169" W (4.30mm x 4.30mm)
Package / Case
Surface Mount
Ripple Current @ Low Frequency
Radial, Can - SMD
Ripple Current @ High Frequency
90 mA @ 100 kHz
CD016M220C06PE50V00A PDF Datasheet
CD016M220C06PE50V00A Related Parts
CD006M101E5APE50V00A
CD006M101E5APE50V00A
Suscon
CAP ALUM 100UF 20% 6.3V SMD
CD006M220C06PE50V00A
CD006M220C06PE50V00A
Suscon
CAP ALUM 22UF 20% 6.3V SMD
CD010M101E06PE50V00A
CD010M101E06PE50V00A
Suscon
CAP ALUM 100UF 20% 10V SMD
CD010M220C06PE50V00A
CD010M220C06PE50V00A
Suscon
CAP ALUM 22UF 20% 10V SMD
CD010M331F10PE50V00A
CD010M331F10PE50V00A
Suscon
CAP ALUM 330UF 20% 10V SMD
CD016M100C5APE50V00A
CD016M100C5APE50V00A
Suscon
CAP ALUM 10UF 20% 16V SMD
CD016M221E7DPE50V00A
CD016M221E7DPE50V00A
Suscon
CAP ALUM 220UF 20% 16V SMD
CD016M681G10PE50V00A
CD016M681G10PE50V00A
Suscon
CAP ALUM 680UF 20% 16V SMD
CD025M330D06PE50V00A
CD025M330D06PE50V00A
Suscon
CAP ALUM 33UF 20% 25V SMD
CD035M150D06PE50V00A
CD035M150D06PE50V00A
Suscon
CAP ALUM 15UF 20% 35V SMD
CD035M220D06PE50V00A
CD035M220D06PE50V00A
Suscon
CAP ALUM 22UF 20% 35V SMD
CD035M331G10PE50V00A
CD035M331G10PE50V00A
Suscon
CAP ALUM 330UF 20% 35V SMD
CD016M220C06PE50V00A Compare Parts
  • CD016M220C06PE50V00A vs CD050M2R2C06PE50V00A
  • CD016M220C06PE50V00A vs CD050M220F6BPE50V00A
  • CD016M220C06PE50V00A vs CD050M101F10PE50V00A
  • CD016M220C06PE50V00A vs CD050M100E06PE50V00A
  • CD016M220C06PE50V00A vs CD050M100D06PE50V00A
  • CD016M220C06PE50V00A vs CD035M4R7C06PE50V00A
  • CD016M220C06PE50V00A vs CD035M331G10PE50V00A
  • CD016M220C06PE50V00A vs CD035M220D06PE50V00A
  • CD016M220C06PE50V00A vs CD035M150D06PE50V00A
  • CD016M220C06PE50V00A vs CD025M330D06PE50V00A
  • CD016M220C06PE50V00A vs CD016M681G10PE50V00A
  • CD016M220C06PE50V00A vs CD016M221E7DPE50V00A
  • CD016M220C06PE50V00A vs CD016M100C5APE50V00A
  • CD016M220C06PE50V00A vs CD010M331F10PE50V00A
  • CD016M220C06PE50V00A vs CD010M220C06PE50V00A
  • CD016M220C06PE50V00A vs CD010M101E06PE50V00A
  • CD016M220C06PE50V00A vs CD006M220C06PE50V00A
  • CD016M220C06PE50V00A vs CD006M101E5APE50V00A
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Wagner Costa
    Brazil
    5 stars
    2026-09-29 20:27
    Arrived now just test to see if it really works
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.