☰
CS004M221E5APE50V00A
CS004M221E5APE50V00A
Active
Description:  CAP ALUM 220UF 20% 4V SMD
Manufacturer:  Suscon
History Price: $0.25
In Stock: 45220
CS004M221E5APE50V00A Specification
Specification
Part No
CS004M221E5APE50V00A
Category
Aluminum Electrolytic Capacitors
Manufacturer
Suscon
Series
CS
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
220 µF
Tolerance
?0%
Voltage - Rated
4 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 85℃
Operating Temperature
-55℃ ~ 85℃
Polarization
Polar
Ratings
AEC-Q200
Applications
Automotive
Lead Spacing
96 mA @ 120 Hz
Size / Dimension
144 mA @ 10 kHz
Height - Seated (Max)
-
Surface Mount Land Size
0.248" Dia (6.30mm)
Mounting Type
0.213" (5.40mm)
Package / Case
0.260" L x 0.260" W (6.60mm x 6.60mm)
Ripple Current @ Low Frequency
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
CS004M221E5APE50V00A PDF Datasheet
CS004M221E5APE50V00A Related Parts
CS010M330C5APE50V00A
CS010M330C5APE50V00A
Suscon
CAP ALUM 33UF 20% 10V SMD
CS016M470D5APE50V00R
CS016M470D5APE50V00R
Suscon
CAP ALUM 47UF 20% 16V SMD
CS025M470E5APE50V00A
CS025M470E5APE50V00A
Suscon
CAP ALUM 47UF 20% 25V SMD
CS035M101F10PE50V00A
CS035M101F10PE50V00A
Suscon
CAP ALUM 100UF 20% 35V SMD
CS035M221G10PE50V00A
CS035M221G10PE50V00A
Suscon
CAP ALUM 220UF 20% 35V SMD
CS035M4R7C5APE50V00A
CS035M4R7C5APE50V00A
Suscon
CAP ALUM 4.7UF 20% 35V SMD
CS050M220E5APE50V00A
CS050M220E5APE50V00A
Suscon
CAP ALUM 22UF 20% 50V SMD
CS050M471JGBPE50V00A
CS050M471JGBPE50V00A
Suscon
CAP ALUM 470UF 20% 50V SMD
CS063M470F10PE50V00A
CS063M470F10PE50V00A
Suscon
CAP ALUM 47UF 20% 63V SMD
CS004M221E5APE50V00A Compare Parts
  • CS004M221E5APE50V00A vs CS050M471JGBPE50V00A
  • CS004M221E5APE50V00A vs CS050M220E5APE50V00A
  • CS004M221E5APE50V00A vs CS035M4R7C5APE50V00A
  • CS004M221E5APE50V00A vs CS035M221G10PE50V00A
  • CS004M221E5APE50V00A vs CS035M101F10PE50V00A
  • CS004M221E5APE50V00A vs CS025M470E5APE50V00A
  • CS004M221E5APE50V00A vs CS016M470D5APE50V00R
  • CS004M221E5APE50V00A vs CS010M330C5APE50V00A
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods