Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Polymer Capacitors
/ Vishay Polytech T59EE157M030C0150
T59EE157M030C0150
Active
Tantalum Polymer Capacitors
Description:
CAP TANT POLY 150UF 30V 2917
Manufacturer:
Vishay Polytech
Datasheet:
T59EE157M030C0150 Datasheet
History Price: $4.82
In Stock: 31200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
T59EE157M030C0150 Specification
Specification
Part No
T59EE157M030C0150
Category
Tantalum Polymer Capacitors
Manufacturer
Vishay Polytech
Series
vPolyTan? T59
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
150 µF
Tolerance
?0%
Voltage - Rated
30 V
Type
Molded
ESR (Equivalent Series Resistance)
150mOhm @ 100kHz
Operating Temperature
-55℃ ~ 125℃
Lifetime @ Temp.
2000 Hrs @ 125℃
Mounting Type
Surface Mount
Package / Case
2917 (7343 Metric)
Size / Dimension
0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max)
0.169" (4.30mm)
Lead Spacing
-
Manufacturer Size Code
EE
Ratings
-
Features
General Purpose
T59EE157M030C0150 PDF Datasheet
T59EE157M030C0150 Datasheet
Click and Download: T59EE157M030C0150 Datasheet
T59EE157M030C0150 Related Parts
T591B107M004ATE045
KEMET
CAP TANT POLY 100UF 4V 1411
T591B107M004ATE055
KEMET
CAP TANT POLY 100UF 4V 1411
T591B107M004ATE070
KEMET
CAP TANT POLY 100UF 4V 1411
T591B107M004ATE0707280
KEMET
CAP TANT POLY 100UF 4V 1411
T591B107M006ATE045
KEMET
CAP TANT POLY 100UF 6.3V 1411
T591B107M006ATE055
KEMET
CAP TANT POLY 100UF 6.3V 1411
T591B107M006ATE070
KEMET
CAP TANT POLY 100UF 6.3V 1411
T591B107M006ATE0707280
KEMET
CAP TANT POLY 100UF 6.3V 1411
T591B107M2R5ATE045
KEMET
CAP TANT SMD AUTO
T591B155K050ATE200
KEMET
CAP TANT POLY 1.5UF 50V 1411
T591B155M050ATE200
KEMET
CAP TANT POLY 1.5UF 50V 1411
T591B157M004ATE045
KEMET
CAP TANT POLY 150UF 4V 1411
T59EE157M030C0150 Compare Parts
T59EE157M030C0150 vs T59EE477M016E0020
T59EE157M030C0150 vs T59EE477M016C0025
T59EE157M030C0150 vs T59EE476M050E0100
T59EE157M030C0150 vs T59EE476M050C0100
T59EE157M030C0150 vs T59EE476M035E0070
T59EE157M030C0150 vs T59EE476M035E0055
T59EE157M030C0150 vs T59EE476M035C0070
T59EE157M030C0150 vs T59EE476M035C0055
T59EE157M030C0150 vs T59EE337M016E0025
T59EE157M030C0150 vs T59EE337M016C0025
T59EE157M030C0150 vs T59EE227M016E0025
T59EE157M030C0150 vs T59EE227M016C0025
T59EE157M030C0150 vs T59EE227K016E0025
T59EE157M030C0150 vs T59EE227K016C0025
T59EE157M030C0150 vs T59EE226M075C0100
T59EE157M030C0150 vs T59EE226M063E0100
T59EE157M030C0150 vs T59EE226M063C0100
T59EE157M030C0150 vs T59EE226M063C0075
T59EE157M030C0150 vs T59EE226M050E0100
T59EE157M030C0150 vs T59EE226M050C0100
T59EE157M030C0150 vs T59EE157M030E0150
T59EE157M030C0150 vs T59EE157M030E0075
T59EE157M030C0150 vs T59EE157M030C0075
T59EE157M030C0150 vs T59EE156M063E0100
T59EE157M030C0150 vs T59EE156M063C0100
T59EE157M030C0150 vs T599X336M035ATE065
T59EE157M030C0150 vs T599D157M006ATE045
T59EE157M030C0150 vs T599D157M006ATE025
T59EE157M030C0150 vs T599D157M004ATE045
T59EE157M030C0150 vs T599D157M004ATE025
T59EE157M030C0150 vs T599D106M050ATE150
T59EE157M030C0150 vs T599D106M050ATE120
T59EE157M030C0150 vs T599B686M004ATE090
T59EE157M030C0150 vs T599B686M004ATE070
T59EE157M030C0150 vs T599B476M006ATE090
T59EE157M030C0150 vs T599B476M006ATE070
T59EE157M030C0150 vs T599B476M004ATE090
T59EE157M030C0150 vs T599B476M004ATE070
T59EE157M030C0150 vs T599B336M010ATE150
T59EE157M030C0150 vs T599B336M010ATE090
Customer Reviews
4.95 out of 5.00 stars from 68 customer reviews from all over the world
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.