Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ Walsin Technology 01R5N8R2C160CT
01R5N8R2C160CT
Active
Ceramic Capacitors
Description:
CAP CER 8.2PF 16V C0G/NP0 01005
Manufacturer:
Walsin Technology
Datasheet:
01R5N8R2C160CT Datasheet
History Price: $0.01151
In Stock: 13200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
01R5N8R2C160CT Specification
Specification
Part No
01R5N8R2C160CT
Category
Ceramic Capacitors
Manufacturer
Walsin Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
8.2 pF
Tolerance
?.25pF
Voltage - Rated
16V
Temperature Coefficient
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
Features
-
Ratings
-
Applications
General Purpose
Failure Rate
-
Mounting Type
Surface Mount, MLCC
Package / Case
01005 (0402 Metric)
Size / Dimension
0.016" L x 0.008" W (0.40mm x 0.20mm)
Height - Seated (Max)
-
Thickness (Max)
0.009" (0.22mm)
Lead Spacing
-
Lead Style
-
01R5N8R2C160CT PDF Datasheet
01R5N8R2C160CT Datasheet
Click and Download: 01R5N8R2C160CT Datasheet
01R5N8R2C160CT Related Parts
01R5B101K100CT
Walsin Technology
CAP CER 100PF 10V X7R 01005
01R5B102K100CT
Walsin Technology
CAP CER 1000PF 10V X7R 01005
01R5B221K100CT
Walsin Technology
CAP CER 220PF 10V X7R 01005
01R5N0R5B160CT
Walsin Technology
CAP CER 0.5PF 16V C0G/NP0 01005
01R5N100J160CT
Walsin Technology
CAP CER 10PF 16V C0G/NP0 01005
01R5N101J160CT
Walsin Technology
CAP CER 100PF 16V C0G/NP0 01005
01R5N101J250CT
Walsin Technology
CAP CER 100PF 25V C0G/NP0 01005
01R5N120J160CT
Walsin Technology
CAP CER 12PF 16V C0G/NP0 01005
01R5N120J250CT
Walsin Technology
CAP CER 12PF 25V C0G/NP0 01005
01R5N150J160CT
Walsin Technology
CAP CER 15PF 16V C0G/NP0 01005
01R5N180J160CT
Walsin Technology
CAP CER 18PF 16V C0G/NP0 01005
01R5N1R0C160CT
Walsin Technology
CAP CER 1PF 16V C0G/NP0 01005
01R5N8R2C160CT Compare Parts
01R5N8R2C160CT vs 01R5N7R0D160CT
01R5N8R2C160CT vs 01R5N6R8C160CT
01R5N8R2C160CT vs 01R5N6R0C160CT
01R5N8R2C160CT vs 01R5N5R6C160CT
01R5N8R2C160CT vs 01R5N5R0C250CT
01R5N8R2C160CT vs 01R5N5R0C160CT
01R5N8R2C160CT vs 01R5N560J250CT
01R5N8R2C160CT vs 01R5N4R7C160CT
01R5N8R2C160CT vs 01R5N4R0C160CT
01R5N8R2C160CT vs 01R5N470J160CT
01R5N8R2C160CT vs 01R5N3R9C160CT
01R5N8R2C160CT vs 01R5N3R3C160CT
01R5N8R2C160CT vs 01R5N3R0C160CT
01R5N8R2C160CT vs 01R5N3R0A250CT
01R5N8R2C160CT vs 01R5N390J160CT
01R5N8R2C160CT vs 01R5N330J160CT
01R5N8R2C160CT vs 01R5N2R7C160CT
01R5N8R2C160CT vs 01R5N2R2C160CT
01R5N8R2C160CT vs 01R5N2R0C160CT
01R5N8R2C160CT vs 01R5N270J160CT
01R5N8R2C160CT vs 01R5N220J160CT
01R5N8R2C160CT vs 01R5N1R8C160CT
01R5N8R2C160CT vs 01R5N1R5C160CT
01R5N8R2C160CT vs 01R5N1R2C160CT
01R5N8R2C160CT vs 01R5N1R0C160CT
01R5N8R2C160CT vs 01R5N180J160CT
01R5N8R2C160CT vs 01R5N150J160CT
01R5N8R2C160CT vs 01R5N120J250CT
01R5N8R2C160CT vs 01R5N120J160CT
01R5N8R2C160CT vs 01R5N101J250CT
01R5N8R2C160CT vs 01R5N101J160CT
01R5N8R2C160CT vs 01R5N100J160CT
01R5N8R2C160CT vs 01R5N0R5B160CT
01R5N8R2C160CT vs 01R5B221K100CT
01R5N8R2C160CT vs 01R5B102K100CT
01R5N8R2C160CT vs 01R5B101K100CT
Customer Reviews
4.95 out of 5.00 stars from 88 customer reviews from all over the world
Scarlett Lavoie
Canada
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.