Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Wurth Elektronik 865250349007
865250349007
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 47UF 20% 16V SMD
Manufacturer:
Wurth Elektronik
Datasheet:
865250349007 Datasheet
History Price: $0.67
In Stock: 40800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
865250349007 Specification
Specification
Part No
865250349007
Category
Aluminum Electrolytic Capacitors
Manufacturer
Wurth Elektronik
Series
WCAP-ASNP
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
47 µF
Tolerance
?0%
Voltage - Rated
16 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Bi-Polar
Ratings
-
Applications
General Purpose
Lead Spacing
55 mA @ 120 Hz
Size / Dimension
82.5 mA @ 100 kHz
Height - Seated (Max)
-
Surface Mount Land Size
0.315" Dia (8.00mm)
Mounting Type
0.256" (6.50mm)
Package / Case
0.327" L x 0.327" W (8.30mm x 8.30mm)
Ripple Current @ Low Frequency
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
865250349007 PDF Datasheet
865250349007 Datasheet
Click and Download: 865250349007 Datasheet
865250349007 Related Parts
865060140001
Wurth Elektronik
CAP ALUM 22UF 20% 6.3V SMD
865060140002
Wurth Elektronik
CAP ALUM 33UF 20% 6.3V SMD
865060142003
Wurth Elektronik
CAP ALUM 47UF 20% 6.3V SMD
865060143004
Wurth Elektronik
CAP ALUM 100UF 20% 6.3V SMD
865060143005
Wurth Elektronik
CAP ALUM 150UF 20% 6.3V SMD
865060145006
Wurth Elektronik
CAP ALUM 220UF 20% 6.3V SMD
865060153007
Wurth Elektronik
CAP ALUM 330UF 20% 6.3V SMD
865060153008
Wurth Elektronik
CAP ALUM 470UF 20% 6.3V SMD
865060153009
Wurth Elektronik
CAP ALUM 680UF 20% 6.3V SMD
865060153010
Wurth Elektronik
CAP ALUM 1000UF 20% 6.3V SMD
865060157011
Wurth Elektronik
CAP ALUM 1500UF 20% 6.3V SMD
865060162012
Wurth Elektronik
CAP ALUM 3300UF 20% 6.3V SMD
865250349007 Compare Parts
865250349007 vs 865250657011
865250349007 vs 865250653010
865250349007 vs 865250643009
865250349007 vs 865250642008
865250349007 vs 865250640007
865250349007 vs 865250640006
865250349007 vs 865250640005
865250349007 vs 865250640004
865250349007 vs 865250640003
865250349007 vs 865250640002
865250349007 vs 865250640001
865250349007 vs 865250553007
865250349007 vs 865250553006
865250349007 vs 865250543005
865250349007 vs 865250543004
865250349007 vs 865250540003
865250349007 vs 865250540002
865250349007 vs 865250540001
865250349007 vs 865250453009
865250349007 vs 865250449008
865250349007 vs 865250449006
865250349007 vs 865250445007
865250349007 vs 865250445005
865250349007 vs 865250443004
865250349007 vs 865250442003
865250349007 vs 865250440002
865250349007 vs 865250440001
865250349007 vs 865250357009
865250349007 vs 865250353008
865250349007 vs 865250345006
865250349007 vs 865250343005
865250349007 vs 865250342004
865250349007 vs 865250340003
865250349007 vs 865250340002
865250349007 vs 865250340001
865250349007 vs 865250257008
865250349007 vs 865250253007
865250349007 vs 865250249006
865250349007 vs 865250245005
865250349007 vs 865250243004
Customer Reviews
4.95 out of 5.00 stars from 64 customer reviews from all over the world
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed