Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Polymer Capacitors
/ Wurth Elektronik 875575961005
875575961005
Active
Aluminum Polymer Capacitors
Description:
CAP ALUM HYB 33UF 20% 100V SMD
Manufacturer:
Wurth Elektronik
Datasheet:
875575961005 Datasheet
History Price: $5.48
In Stock: 32000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
875575961005 Specification
Specification
Part No
875575961005
Category
Aluminum Polymer Capacitors
Manufacturer
Wurth Elektronik
Series
WCAP-HSG5
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Hybrid
Capacitance
33 µF
Tolerance
±20%
Voltage - Rated
100 V
ESR (Equivalent Series Resistance)
40mOhm
Lifetime @ Temp.
10000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Ratings
-
Applications
General Purpose
Ripple Current @ Low Frequency
160 mA @ 100 Hz
Ripple Current @ High Frequency
1.6 A @ 100 kHz
Lead Spacing
-
Size / Dimension
0.394" Dia (10.00mm)
Height - Seated (Max)
0.500" (12.70mm)
Surface Mount Land Size
0.406" L x 0.406" W (10.30mm x 10.30mm)
Mounting Type
Surface Mount
Package / Case
Radial, Can - SMD
875575961005 PDF Datasheet
875575961005 Datasheet
Click and Download: 875575961005 Datasheet
875575961005 Related Parts
875015019003
Wurth Elektronik
CAP ALUM POLY 180UF 20% 4V SMD
875015019004
Wurth Elektronik
CAP ALUM POLY 220UF 20% 4V SMD
875015019005
Wurth Elektronik
CAP ALUM POLY 330UF 20% 4V SMD
875015119003
Wurth Elektronik
CAP ALUM POLY 100UF 20% 6.3V SMD
875015119004
Wurth Elektronik
CAP ALUM POLY 150UF 20% 6.3V SMD
875015119005
Wurth Elektronik
CAP ALUM POLY 180UF 20% 6.3V SMD
875015119006
Wurth Elektronik
CAP ALUM POLY 220UF 20% 6.3V SMD
875015519004
Wurth Elektronik
CAP ALUM POLY 33UF 20% 25V SMD
875015619004
Wurth Elektronik
CAP ALUM POLY 22UF 20% 35V SMD
875016219004
Wurth Elektronik
CAP ALUM POLY 330UF 20% 2V SMD
875016219005
Wurth Elektronik
CAP ALUM POLY 390UF 20% 2V SMD
875016219006
Wurth Elektronik
CAP ALUM POLY 470UF 20% 2V SMD
875575961005 Compare Parts
875575961005 vs 875585957003
875575961005 vs 875585857007
875575961005 vs 875585857006
875575961005 vs 875585853004
875575961005 vs 875585853003
875575961005 vs 875585845002
875575961005 vs 875585844001
875575961005 vs 875585757007
875575961005 vs 875585757004
875575961005 vs 875585753005
875575961005 vs 875585745003
875575961005 vs 875585744002
875575961005 vs 875585561007
875575961005 vs 875585559001
875575961005 vs 875585557006
875575961005 vs 875585553004
875575961005 vs 875585545003
875575961005 vs 875585544002
875575961005 vs 875585361011
875575961005 vs 875585357010
875575961005 vs 875585357008
875575961005 vs 875585357006
875575961005 vs 875585345004
875575961005 vs 875585344003
875575961005 vs 875585344001
875575961005 vs 875575957003
875575961005 vs 875575857007
875575961005 vs 875575857006
875575961005 vs 875575853004
875575961005 vs 875575853003
875575961005 vs 875575845002
875575961005 vs 875575844001
875575961005 vs 875575759001
875575961005 vs 875575757007
875575961005 vs 875575757004
875575961005 vs 875575753005
875575961005 vs 875575745003
875575961005 vs 875575744002
875575961005 vs 875575561007
875575961005 vs 875575559001
Customer Reviews
4.95 out of 5.00 stars from 76 customer reviews from all over the world
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
2026-04-01 06:48
Everything is perfect.
Martina Ferri
Italy
2026-03-31 18:16
All good seller excellent