2543200
2543200
Active
Description:  FUSE HOLDERVLC1032A2P+NEON 690VA
Manufacturer:  Altech Corporation
Datasheet:   2543200 Datasheet
History Price: Active
In Stock: 400
2543200 Specification
Specification
Part No
2543200
Category
Fuseholders
Manufacturer
Altech Corporation
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
-
Fuse Size
-
For Use With/Related Products
-
Fuse Type
-
Fuseholder Type
-
Voltage
-
Orientation
-
Termination Style
-
Contact Material
-
Contact Finish
-
Current Rating (Amps)
-
Number of Circuits
-
2543200 Related Parts
2540001
2540001
American Electrical
FUSE HLDR CART 600V 30A DIN RAIL
2540003
2540003
American Electrical
FUSE HLDR CART 600V 30A DIN RAIL
2540004
2540004
American Electrical
FUSE HLDR CART 600V 30A DIN RAIL
2540013
2540013
Altech Corporation
FUSE HOLDEREFD 1032A2PLED 690VAC
2540021
2540021
American Electrical
FUSE HLDR CART 600V 30A DIN RAIL
2540101
2540101
American Electrical
FUSE HLDR CART 600V 30A DIN RAIL
2540103
2540103
American Electrical
FUSE HLDR CART 600V 30A DIN RAIL
2540104
2540104
Altech Corporation
FUSE HOLDEREFD CC30A3P 600VAC/DC
2540104
2540104
American Electrical
FUSE HLDR CART 600V 30A DIN RAIL
2540111
2540111
American Electrical
FUSE HLDR CART 600V 30A DIN RAIL
2540113
2540113
American Electrical
FUSE HLDR CART 600V 30A DIN RAIL
2540114
2540114
American Electrical
FUSE HLDR CART 600V 30A DIN RAIL
2543200 Compare Parts
  • 2543200 vs 2544000
  • 2543200 vs 2543100
  • 2543200 vs 2543000
  • 2543200 vs 2541100
  • 2543200 vs 2541000
  • 2543200 vs 2540211
  • 2543200 vs 2540114
  • 2543200 vs 2540113
  • 2543200 vs 2540111
  • 2543200 vs 2540104
  • 2543200 vs 2540104
  • 2543200 vs 2540103
  • 2543200 vs 2540101
  • 2543200 vs 2540021
  • 2543200 vs 2540013
  • 2543200 vs 2540004
  • 2543200 vs 2540003
  • 2543200 vs 2540001
  • 2543200 vs 2545200
  • 2543200 vs 2545100
  • 2543200 vs 2545000
  • 2543200 vs 2544400
  • 2543200 vs 2544200
  • 2543200 vs 2544100
  • 2543200 vs 2543102
  • 2543200 vs 2543100
  • 2543200 vs 2543002
  • 2543200 vs 2542200
  • 2543200 vs 2542100
  • 2543200 vs 2542000
  • 2543200 vs 2541400
  • 2543200 vs 2541200
  • 2543200 vs 2541102
  • 2543200 vs 2541002
  • 2543200 vs 2540213
  • 2543200 vs 2540201
  • 2543200 vs 2540114
  • 2543200 vs 2540113
  • 2543200 vs 2540111
  • 2543200 vs 2540103
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller