SL05 30001
SL05 30001
Active
Description:  ICL 30 OHM 5% 250MA 6MM
Manufacturer:  Ametherm
Datasheet:   SL05 30001 Datasheet
History Price: $0.45
In Stock: 46000
SL05 30001 Specification
Specification
Part No
SL05 30001
Category
Inrush Current Limiters (ICL)
Manufacturer
Ametherm
Series
miniAMP
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
R @ 25℃
30 Ohms
Tolerance
?%
Current - Steady State Max
250 mA
R @ Current
4.7 Ohms
Diameter
0.236" (6.00mm)
Lead Spacing
0.201" (5.10mm)
Grade
-
Qualification
-
Approval Agency
-
SL05 30001 PDF Datasheet
SL05 30001 Related Parts
SL03 10001
SL03 10001
Ametherm
ICL 10 OHM 20% 1A 3MM
SL03 20001
SL03 20001
Ametherm
ICL 20 OHM 25% 1A 2.5MM
SL03 22101
SL03 22101
Ametherm
ICL 220 OHM 20% 1A 3MM
SL03 50001
SL03 50001
Ametherm
ICL 50 OHM 20% 1A 3MM
SL05 10001
SL05 10001
Ametherm
ICL 10 OHM 15% 1A 5MM
SL05 12101
SL05 12101
Ametherm
ICL 120 OHM 15% 1A 5.5MM
SL05 30001-A
SL05 30001-A
Ametherm
ICL 30 OHM 5% 250MA 6MM
SL05 4R003
SL05 4R003
Ametherm
ICL 4 OHM 20% 3A 6MM
SL05 4R003-A
SL05 4R003-A
Ametherm
ICL 4 OHM 20% 3A 6MM
SL05 5R001
SL05 5R001
Ametherm
ICL 5 OHM 25% 1A 6MM
SL05 5R001-A
SL05 5R001-A
Ametherm
ICL 5 OHM 25% 1A 6MM
SL05 60001
SL05 60001
Ametherm
ICL 60 OHM 15% 1A 5.5MM
SL05 30001 Compare Parts
  • SL05 30001 vs SL08 7R002
  • SL05 30001 vs SL08 5R003
  • SL05 30001 vs SL08 5R002-A
  • SL05 30001 vs SL08 5R002
  • SL05 30001 vs SL08 50001-A
  • SL05 30001 vs SL08 50001
  • SL05 30001 vs SL08 4R003
  • SL05 30001 vs SL08 33001-A
  • SL05 30001 vs SL08 33001
  • SL05 30001 vs SL08 2R503-A
  • SL05 30001 vs SL08 2R503
  • SL05 30001 vs SL08 22101-A
  • SL05 30001 vs SL08 22101
  • SL05 30001 vs SL08 20002-A
  • SL05 30001 vs SL08 20002
  • SL05 30001 vs SL08 12101-A
  • SL05 30001 vs SL08 12101
  • SL05 30001 vs SL08 10002-A
  • SL05 30001 vs SL08 10002
  • SL05 30001 vs SL08 10001-A
  • SL05 30001 vs SL08 10001
  • SL05 30001 vs SL05 60001
  • SL05 30001 vs SL05 5R001-A
  • SL05 30001 vs SL05 5R001
  • SL05 30001 vs SL05 4R003-A
  • SL05 30001 vs SL05 4R003
  • SL05 30001 vs SL05 30001-A
  • SL05 30001 vs SL05 12101
  • SL05 30001 vs SL05 10001
  • SL05 30001 vs SL03 50001
  • SL05 30001 vs SL03 22101
  • SL05 30001 vs SL03 20001
  • SL05 30001 vs SL03 10001
  • SL05 30001 vs SL08 12101-AT
  • SL05 30001 vs SL05-5R003
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.