SL05 5R001-A
SL05 5R001-A
Active
Description:  ICL 5 OHM 25% 1A 6MM
Manufacturer:  Ametherm
History Price: $0.64
In Stock: 28000
SL05 5R001-A Specification
Specification
Part No
SL05 5R001-A
Category
Inrush Current Limiters (ICL)
Manufacturer
Ametherm
Series
miniAMP
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
R @ 25℃
5 Ohms
Tolerance
?5%
Current - Steady State Max
1:00:00
R @ Current
-
Diameter
0.236" (6.00mm)
Lead Spacing
0.201" (5.10mm)
Grade
-
Qualification
-
Approval Agency
-
SL05 5R001-A PDF Datasheet
SL05 5R001-A Related Parts
SL03 10001
SL03 10001
Ametherm
ICL 10 OHM 20% 1A 3MM
SL03 20001
SL03 20001
Ametherm
ICL 20 OHM 25% 1A 2.5MM
SL03 22101
SL03 22101
Ametherm
ICL 220 OHM 20% 1A 3MM
SL03 50001
SL03 50001
Ametherm
ICL 50 OHM 20% 1A 3MM
SL05 10001
SL05 10001
Ametherm
ICL 10 OHM 15% 1A 5MM
SL05 12101
SL05 12101
Ametherm
ICL 120 OHM 15% 1A 5.5MM
SL05 30001
SL05 30001
Ametherm
ICL 30 OHM 5% 250MA 6MM
SL05 30001-A
SL05 30001-A
Ametherm
ICL 30 OHM 5% 250MA 6MM
SL05 4R003
SL05 4R003
Ametherm
ICL 4 OHM 20% 3A 6MM
SL05 4R003-A
SL05 4R003-A
Ametherm
ICL 4 OHM 20% 3A 6MM
SL05 5R001
SL05 5R001
Ametherm
ICL 5 OHM 25% 1A 6MM
SL05 60001
SL05 60001
Ametherm
ICL 60 OHM 15% 1A 5.5MM
SL05 5R001-A Compare Parts
  • SL05 5R001-A vs SL08 7R002
  • SL05 5R001-A vs SL08 5R003
  • SL05 5R001-A vs SL08 5R002-A
  • SL05 5R001-A vs SL08 5R002
  • SL05 5R001-A vs SL08 50001-A
  • SL05 5R001-A vs SL08 50001
  • SL05 5R001-A vs SL08 4R003
  • SL05 5R001-A vs SL08 33001-A
  • SL05 5R001-A vs SL08 33001
  • SL05 5R001-A vs SL08 2R503-A
  • SL05 5R001-A vs SL08 2R503
  • SL05 5R001-A vs SL08 22101-A
  • SL05 5R001-A vs SL08 22101
  • SL05 5R001-A vs SL08 20002-A
  • SL05 5R001-A vs SL08 20002
  • SL05 5R001-A vs SL08 12101-A
  • SL05 5R001-A vs SL08 12101
  • SL05 5R001-A vs SL08 10002-A
  • SL05 5R001-A vs SL08 10002
  • SL05 5R001-A vs SL08 10001-A
  • SL05 5R001-A vs SL08 10001
  • SL05 5R001-A vs SL05 60001
  • SL05 5R001-A vs SL05 5R001
  • SL05 5R001-A vs SL05 4R003-A
  • SL05 5R001-A vs SL05 4R003
  • SL05 5R001-A vs SL05 30001-A
  • SL05 5R001-A vs SL05 30001
  • SL05 5R001-A vs SL05 12101
  • SL05 5R001-A vs SL05 10001
  • SL05 5R001-A vs SL03 50001
  • SL05 5R001-A vs SL03 22101
  • SL05 5R001-A vs SL03 20001
  • SL05 5R001-A vs SL03 10001
  • SL05 5R001-A vs SL08 12101-AT
  • SL05 5R001-A vs SL05-5R003
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.