SDF0ABB
SDF0ABB
Active
Description:  TCO HC SMD 150C SELF HOLD
Manufacturer:  Bourns Inc
Datasheet:   SDF0ABB Datasheet
History Price: $2.6
In Stock: 42400
SDF0ABB Specification
Specification
Part No
SDF0ABB
Category
Thermal Cutoffs (Thermal Fuses)
Manufacturer
Bourns Inc
Series
SD
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Breaker
Holding Temperature
-
Rated Functioning Temperature
150℃ (302癋)
Reset Temperature
40℃ (104癋)
Voltage Rating - DC
-
Approval Agency
8:00:00
Maximum Temperature Limit
-
Package / Case
-
Current Rating (Amps)
4-SMD, Gull Wing
Voltage Rating - AC
28
SDF0ABB PDF Datasheet
SDF0ABB Related Parts
SDF DF066S
SDF DF066S
Cantherm
TCO 250VAC 10A 66C (151F) AXIAL
SDF DF072S
SDF DF072S
Cantherm
TCO 250VAC 10A 72C (162F) AXIAL
SDF DF077S
SDF DF077S
Cantherm
TCO 250VAC 10A 77C (171F) AXIAL
SDF DF084S
SDF DF084S
Cantherm
TCO 250VAC 10A 84C (183F) AXIAL
SDF DF091S
SDF DF091S
Cantherm
TCO 250VAC 10A 91C (196F) AXIAL
SDF DF098S
SDF DF098S
Cantherm
TCO 250VAC 10A 98C (208F) AXIAL
SDF DF100S
SDF DF100S
Cantherm
TCO 250VAC 10A 100C (212F) AXIAL
SDF DF104S
SDF DF104S
Cantherm
TCO 250VAC 10A 104C (219F) AXIAL
SDF DF110S
SDF DF110S
Cantherm
TCO 250VAC 10A 110C (230F) AXIAL
SDF DF119S
SDF DF119S
Cantherm
TCO 250VAC 10A 119C (246F) AXIAL
SDF DF128S
SDF DF128S
Cantherm
TCO 250VAC 10A 128C (262F) AXIAL
SDF DF141S
SDF DF141S
Cantherm
TCO 250VAC 10A 141C (286F) AXIAL
SDF0ABB Compare Parts
  • SDF0ABB vs SDF DF240S
  • SDF0ABB vs SDF DF228S
  • SDF0ABB vs SDF DF220S
  • SDF0ABB vs SDF DF216S
  • SDF0ABB vs SDF DF192S
  • SDF0ABB vs SDF DF184S
  • SDF0ABB vs SDF DF170S
  • SDF0ABB vs SDF DF152S
  • SDF0ABB vs SDF DF144S
  • SDF0ABB vs SDF DF141S
  • SDF0ABB vs SDF DF128S
  • SDF0ABB vs SDF DF119S
  • SDF0ABB vs SDF DF110S
  • SDF0ABB vs SDF DF104S
  • SDF0ABB vs SDF DF100S
  • SDF0ABB vs SDF DF098S
  • SDF0ABB vs SDF DF091S
  • SDF0ABB vs SDF DF084S
  • SDF0ABB vs SDF DF077S
  • SDF0ABB vs SDF DF072S
  • SDF0ABB vs SDF DF066S
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you